Lapp Tannehill S1212 - LAPP SKINTOP® SLRN Strain Relief Cable Gland - 1/2 NPT - Gray OLFSLRN-1/2-8

Description
LAPP SKINTOP® SLRN is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with NPT thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. LAPP SKINTOP® SLRN includes reducer bushing. . The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53016130 AVAILABILITY : In Stock SERIES : SKINTOP® SLRN THREAD TYPE : NPT THREAD SIZE : 1/2 THREAD LENGTH (IN) : 0.591 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.157 - 0.354 CLAMPING RANGE (MM) : 4 - 9 OVERALL LENGTH (IN) : 1.772 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -13°F to +176°F -25°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved
Description
LAPP SKINTOP® SLRN is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with NPT thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. LAPP SKINTOP® SLRN includes reducer bushing. . The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53016130 AVAILABILITY : In Stock SERIES : SKINTOP® SLRN THREAD TYPE : NPT THREAD SIZE : 1/2 THREAD LENGTH (IN) : 0.591 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.157 - 0.354 CLAMPING RANGE (MM) : 4 - 9 OVERALL LENGTH (IN) : 1.772 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -13°F to +176°F -25°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
S1212 - LAPP SKINTOP® SLRN Strain Relief Cable Gland - 1/2 NPT - Gray - OLFSLRN-1/2-8 - Lapp Tannehill
Savage, MN, United States
S1212 - LAPP SKINTOP® SLRN Strain Relief Cable Gland - 1/2 NPT - Gray
OLFSLRN-1/2-8
S1212 - LAPP SKINTOP® SLRN Strain Relief Cable Gland - 1/2 NPT - Gray OLFSLRN-1/2-8
LAPP SKINTOP® SLRN is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with NPT thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. LAPP SKINTOP® SLRN includes reducer bushing. . The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53016130 AVAILABILITY : In Stock SERIES : SKINTOP® SLRN THREAD TYPE : NPT THREAD SIZE : 1/2 THREAD LENGTH (IN) : 0.591 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.157 - 0.354 CLAMPING RANGE (MM) : 4 - 9 OVERALL LENGTH (IN) : 1.772 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -13°F to +176°F -25°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved

LAPP SKINTOP® SLRN is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with NPT thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. LAPP SKINTOP® SLRN includes reducer bushing. .

  • The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief
  • Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection
  • Multi-trapezoidal thread requires just one twist to tighten
  • Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53016130 AVAILABILITY : In Stock SERIES : SKINTOP® SLRN THREAD TYPE : NPT THREAD SIZE : 1/2 THREAD LENGTH (IN) : 0.591 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.157 - 0.354 CLAMPING RANGE (MM) : 4 - 9 OVERALL LENGTH (IN) : 1.772 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -13°F to +176°F -25°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLFSLRN-1/2-8
Product Name S1212 - LAPP SKINTOP® SLRN Strain Relief Cable Gland - 1/2 NPT - Gray
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Traction Relief Cable Gland - 4305511 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.97 inch (50 mm)
View Details
Cable Gland/clamp, Nylon, M25, 10Mm Diameter, Black; Thread Size Imperial Amp Te Connectivity - 25M1976 - Newark, An Avnet Company
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 6 (Polyamide 6)
Opening Diameter 0.5118 to 0.7087 inch (13 to 18 mm)
View Details
Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details