Lapp Tannehill S2212 - LAPP SKINTOP® SLRN Strain Relief Cable Gland - 1/2 NPT - Black OLFSLRN-1/2-0

Description
LAPP SKINTOP® SLRN is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with NPT thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. LAPP SKINTOP® SLRN includes reducer bushing. . The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53016330 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLRN THREAD TYPE : NPT THREAD SIZE : 1/2 THREAD LENGTH (IN) : 0.591 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.157 - 0.354 CLAMPING RANGE (MM) : 4 - 9 OVERALL LENGTH (IN) : 1.772 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -13°F to +176°F -25°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved ENVIRONMENTAL : UV Resistant
Description
LAPP SKINTOP® SLRN is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with NPT thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. LAPP SKINTOP® SLRN includes reducer bushing. . The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53016330 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLRN THREAD TYPE : NPT THREAD SIZE : 1/2 THREAD LENGTH (IN) : 0.591 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.157 - 0.354 CLAMPING RANGE (MM) : 4 - 9 OVERALL LENGTH (IN) : 1.772 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -13°F to +176°F -25°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved ENVIRONMENTAL : UV Resistant

Suppliers

Company
Product
Description
Supplier Links
S2212 - LAPP SKINTOP® SLRN Strain Relief Cable Gland - 1/2 NPT - Black - OLFSLRN-1/2-0 - Lapp Tannehill
Savage, MN, United States
S2212 - LAPP SKINTOP® SLRN Strain Relief Cable Gland - 1/2 NPT - Black
OLFSLRN-1/2-0
S2212 - LAPP SKINTOP® SLRN Strain Relief Cable Gland - 1/2 NPT - Black OLFSLRN-1/2-0
LAPP SKINTOP® SLRN is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with NPT thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. LAPP SKINTOP® SLRN includes reducer bushing. . The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53016330 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLRN THREAD TYPE : NPT THREAD SIZE : 1/2 THREAD LENGTH (IN) : 0.591 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.157 - 0.354 CLAMPING RANGE (MM) : 4 - 9 OVERALL LENGTH (IN) : 1.772 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -13°F to +176°F -25°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved ENVIRONMENTAL : UV Resistant

LAPP SKINTOP® SLRN is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with NPT thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. LAPP SKINTOP® SLRN includes reducer bushing. .

  • The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief
  • Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection
  • Multi-trapezoidal thread requires just one twist to tighten
  • Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53016330 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLRN THREAD TYPE : NPT THREAD SIZE : 1/2 THREAD LENGTH (IN) : 0.591 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.157 - 0.354 CLAMPING RANGE (MM) : 4 - 9 OVERALL LENGTH (IN) : 1.772 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -13°F to +176°F -25°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved ENVIRONMENTAL : UV Resistant

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLFSLRN-1/2-0
Product Name S2212 - LAPP SKINTOP® SLRN Strain Relief Cable Gland - 1/2 NPT - Black
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601190R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 1856092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.7087 inch (18 mm)
View Details
EMC Cable Gland - 4264134 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.57 inch (40 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm41) - PS4T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details