Lapp Tannehill S2621 - LAPP SKINTOP® SLRM Strain Relief Cable Gland - 32 Metric - Black OLFSLRM-32-0

Description
LAPP SKINTOP® SLRM is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with metric thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. LAPP SKINTOP® SLRM includes reducer bushing. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S2621 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLRM THREAD TYPE : Metric THREAD SIZE : 32 THREAD LENGTH (IN) : 0.394 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.236 - 0.591 CLAMPING RANGE (MM) : 6 - 15 OVERALL LENGTH (IN) : 1.85 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 1.417 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved ENVIRONMENTAL : UV Resistant
Description
LAPP SKINTOP® SLRM is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with metric thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. LAPP SKINTOP® SLRM includes reducer bushing. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S2621 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLRM THREAD TYPE : Metric THREAD SIZE : 32 THREAD LENGTH (IN) : 0.394 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.236 - 0.591 CLAMPING RANGE (MM) : 6 - 15 OVERALL LENGTH (IN) : 1.85 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 1.417 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved ENVIRONMENTAL : UV Resistant

Suppliers

Company
Product
Description
Supplier Links
S2621 - LAPP SKINTOP® SLRM Strain Relief Cable Gland - 32 Metric - Black - OLFSLRM-32-0 - Lapp Tannehill
Savage, MN, United States
S2621 - LAPP SKINTOP® SLRM Strain Relief Cable Gland - 32 Metric - Black
OLFSLRM-32-0
S2621 - LAPP SKINTOP® SLRM Strain Relief Cable Gland - 32 Metric - Black OLFSLRM-32-0
LAPP SKINTOP® SLRM is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with metric thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. LAPP SKINTOP® SLRM includes reducer bushing. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S2621 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLRM THREAD TYPE : Metric THREAD SIZE : 32 THREAD LENGTH (IN) : 0.394 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.236 - 0.591 CLAMPING RANGE (MM) : 6 - 15 OVERALL LENGTH (IN) : 1.85 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 1.417 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved ENVIRONMENTAL : UV Resistant

LAPP SKINTOP® SLRM is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with metric thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. LAPP SKINTOP® SLRM includes reducer bushing.

  • The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief
  • Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection
  • Multi-trapezoidal thread requires just one twist to tighten
  • Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S2621 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLRM THREAD TYPE : Metric THREAD SIZE : 32 THREAD LENGTH (IN) : 0.394 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.236 - 0.591 CLAMPING RANGE (MM) : 6 - 15 OVERALL LENGTH (IN) : 1.85 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 1.417 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved ENVIRONMENTAL : UV Resistant

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLFSLRM-32-0
Product Name S2621 - LAPP SKINTOP® SLRM Strain Relief Cable Gland - 32 Metric - Black
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS03) - PS1T24-11X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details