Lapp Tannehill S2609 - LAPP SKINTOP® SLRM Strain Relief Cable Gland - 16 Metric - Black OLFSLRM-16-0

Description
LAPP SKINTOP® SLRM is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with metric thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. LAPP SKINTOP® SLRM includes reducer bushing. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S2609 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLRM THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.138 - 0.276 CLAMPING RANGE (MM) : 3.5 - 7 OVERALL LENGTH (IN) : 1.339 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 0.748 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved ENVIRONMENTAL : UV Resistant
Description
LAPP SKINTOP® SLRM is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with metric thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. LAPP SKINTOP® SLRM includes reducer bushing. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S2609 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLRM THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.138 - 0.276 CLAMPING RANGE (MM) : 3.5 - 7 OVERALL LENGTH (IN) : 1.339 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 0.748 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved ENVIRONMENTAL : UV Resistant

Suppliers

Company
Product
Description
Supplier Links
S2609 - LAPP SKINTOP® SLRM Strain Relief Cable Gland - 16 Metric - Black - OLFSLRM-16-0 - Lapp Tannehill
Savage, MN, United States
S2609 - LAPP SKINTOP® SLRM Strain Relief Cable Gland - 16 Metric - Black
OLFSLRM-16-0
S2609 - LAPP SKINTOP® SLRM Strain Relief Cable Gland - 16 Metric - Black OLFSLRM-16-0
LAPP SKINTOP® SLRM is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with metric thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. LAPP SKINTOP® SLRM includes reducer bushing. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S2609 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLRM THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.138 - 0.276 CLAMPING RANGE (MM) : 3.5 - 7 OVERALL LENGTH (IN) : 1.339 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 0.748 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved ENVIRONMENTAL : UV Resistant

LAPP SKINTOP® SLRM is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with metric thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. LAPP SKINTOP® SLRM includes reducer bushing.

  • The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief
  • Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection
  • Multi-trapezoidal thread requires just one twist to tighten
  • Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S2609 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLRM THREAD TYPE : Metric THREAD SIZE : 16 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.138 - 0.276 CLAMPING RANGE (MM) : 3.5 - 7 OVERALL LENGTH (IN) : 1.339 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 0.748 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved ENVIRONMENTAL : UV Resistant

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLFSLRM-16-0
Product Name S2609 - LAPP SKINTOP® SLRM Strain Relief Cable Gland - 16 Metric - Black
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps01) - PS1T20-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers
Cable Glands - 116979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Cable Glands - 1SNG602019R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers