Lapp Tannehill S1607 - LAPP SKINTOP® SLRM Strain Relief Cable Gland - 12 Metric - Gray OLFSLRM-12-8

Description
LAPP SKINTOP® SLRM is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with metric thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. LAPP SKINTOP® SLRM includes reducer bushing. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S1607 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLRM THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.079 - 0.197 CLAMPING RANGE (MM) : 2 - 5 OVERALL LENGTH (IN) : 1.181 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 0.591 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved
Description
LAPP SKINTOP® SLRM is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with metric thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. LAPP SKINTOP® SLRM includes reducer bushing. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S1607 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLRM THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.079 - 0.197 CLAMPING RANGE (MM) : 2 - 5 OVERALL LENGTH (IN) : 1.181 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 0.591 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
S1607 - LAPP SKINTOP® SLRM Strain Relief Cable Gland - 12 Metric - Gray - OLFSLRM-12-8 - Lapp Tannehill
Savage, MN, United States
S1607 - LAPP SKINTOP® SLRM Strain Relief Cable Gland - 12 Metric - Gray
OLFSLRM-12-8
S1607 - LAPP SKINTOP® SLRM Strain Relief Cable Gland - 12 Metric - Gray OLFSLRM-12-8
LAPP SKINTOP® SLRM is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with metric thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. LAPP SKINTOP® SLRM includes reducer bushing. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S1607 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLRM THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.079 - 0.197 CLAMPING RANGE (MM) : 2 - 5 OVERALL LENGTH (IN) : 1.181 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 0.591 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved

LAPP SKINTOP® SLRM is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with metric thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. LAPP SKINTOP® SLRM includes reducer bushing.

  • The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief
  • Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection
  • Multi-trapezoidal thread requires just one twist to tighten
  • Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S1607 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLRM THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.079 - 0.197 CLAMPING RANGE (MM) : 2 - 5 OVERALL LENGTH (IN) : 1.181 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 0.591 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLFSLRM-12-8
Product Name S1607 - LAPP SKINTOP® SLRM Strain Relief Cable Gland - 12 Metric - Gray
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Gland(Type B) - MIV-CBB - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details