LAPP SKINTOP® SLR FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number S2413.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S2413 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLR FLEX THREAD TYPE : PG THREAD SIZE : 13 THREAD LENGTH (IN) : 0.354 THREAD LENGTH (MM) : 8.9916 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.157 - 0.354 CLAMPING RANGE (MM) : 4 - 9 OVERALL LENGTH (IN) : 3.858 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | OLFSLR-FLEX-13-0 |
| Product Name | S2413 - LAPP SKINTOP® SLR FLEX Strain Relief Cable Gland - PG 13 - Black |
| Application | Cable & Wire |