Lapp Tannehill S1236 - LAPP SKINTOP® SLR Strain Relief Cable Gland - 36 PG - Gray OLFSLR-36-8

Description
LAPP SKINTOP® SLR is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with PG thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. LAPP SKINTOP® SLR includes reducer bushing. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S1236 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLR THREAD TYPE : PG THREAD SIZE : 36 THREAD LENGTH (IN) : 0.512 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.669 - 1.024 CLAMPING RANGE (MM) : 17 - 26 OVERALL LENGTH (IN) : 2.598 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 2.087 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved
Description
LAPP SKINTOP® SLR is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with PG thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. LAPP SKINTOP® SLR includes reducer bushing. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S1236 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLR THREAD TYPE : PG THREAD SIZE : 36 THREAD LENGTH (IN) : 0.512 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.669 - 1.024 CLAMPING RANGE (MM) : 17 - 26 OVERALL LENGTH (IN) : 2.598 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 2.087 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
S1236 - LAPP SKINTOP® SLR Strain Relief Cable Gland - 36 PG - Gray - OLFSLR-36-8 - Lapp Tannehill
Savage, MN, United States
S1236 - LAPP SKINTOP® SLR Strain Relief Cable Gland - 36 PG - Gray
OLFSLR-36-8
S1236 - LAPP SKINTOP® SLR Strain Relief Cable Gland - 36 PG - Gray OLFSLR-36-8
LAPP SKINTOP® SLR is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with PG thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. LAPP SKINTOP® SLR includes reducer bushing. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S1236 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLR THREAD TYPE : PG THREAD SIZE : 36 THREAD LENGTH (IN) : 0.512 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.669 - 1.024 CLAMPING RANGE (MM) : 17 - 26 OVERALL LENGTH (IN) : 2.598 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 2.087 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved

LAPP SKINTOP® SLR is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with PG thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. LAPP SKINTOP® SLR includes reducer bushing.

  • The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief
  • Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection
  • Multi-trapezoidal thread requires just one twist to tighten
  • Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S1236 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLR THREAD TYPE : PG THREAD SIZE : 36 THREAD LENGTH (IN) : 0.512 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.669 - 1.024 CLAMPING RANGE (MM) : 17 - 26 OVERALL LENGTH (IN) : 2.598 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 2.087 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLFSLR-36-8
Product Name S1236 - LAPP SKINTOP® SLR Strain Relief Cable Gland - 36 PG - Gray
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Cable Glands - 2100633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.7087 to 0.9843 inch (18 to 25 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Cable Glands - 1SNG601095R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers