Lapp Tannehill S1211 - LAPP SKINTOP® SLR Strain Relief Cable Gland - 11 PG - Gray OLFSLR-11-8

Description
LAPP SKINTOP® SLR is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with PG thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. LAPP SKINTOP® SLR includes reducer bushing. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S1211 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLR THREAD TYPE : PG THREAD SIZE : 11 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.079 - 0.276 CLAMPING RANGE (MM) : 2 - 7 OVERALL LENGTH (IN) : 1.496 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 0.866 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved
Description
LAPP SKINTOP® SLR is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with PG thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. LAPP SKINTOP® SLR includes reducer bushing. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S1211 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLR THREAD TYPE : PG THREAD SIZE : 11 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.079 - 0.276 CLAMPING RANGE (MM) : 2 - 7 OVERALL LENGTH (IN) : 1.496 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 0.866 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
S1211 - LAPP SKINTOP® SLR Strain Relief Cable Gland - 11 PG - Gray - OLFSLR-11-8 - Lapp Tannehill
Savage, MN, United States
S1211 - LAPP SKINTOP® SLR Strain Relief Cable Gland - 11 PG - Gray
OLFSLR-11-8
S1211 - LAPP SKINTOP® SLR Strain Relief Cable Gland - 11 PG - Gray OLFSLR-11-8
LAPP SKINTOP® SLR is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with PG thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. LAPP SKINTOP® SLR includes reducer bushing. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S1211 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLR THREAD TYPE : PG THREAD SIZE : 11 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.079 - 0.276 CLAMPING RANGE (MM) : 2 - 7 OVERALL LENGTH (IN) : 1.496 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 0.866 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved

LAPP SKINTOP® SLR is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with PG thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. LAPP SKINTOP® SLR includes reducer bushing.

  • The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief
  • Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection
  • Multi-trapezoidal thread requires just one twist to tighten
  • Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S1211 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLR THREAD TYPE : PG THREAD SIZE : 11 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.079 - 0.276 CLAMPING RANGE (MM) : 2 - 7 OVERALL LENGTH (IN) : 1.496 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 0.866 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLFSLR-11-8
Product Name S1211 - LAPP SKINTOP® SLR Strain Relief Cable Gland - 11 PG - Gray
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL SPEC Pak ® Cable Gland (Pm31) - PS3T20-2X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0295 to 0.0591 inch (0.7500 to 1.5 mm)
View Details
2 suppliers
Cable Glands - 1SNG601110R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Traction Relief Cable Gland - 5306051 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.5000 inch (12.7 mm)
View Details