Lapp Tannehill S2716 - LAPP SKINTOP® SLM FLEX Strain Relief Cable Gland - M25 x 1.5 - Black OLFSLM-FLEX-25-0

Description
LAPP SKINTOP® SLM FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number S2716. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S2716 AVAILABILITY : In Stock SERIES : SKINTOP® SLM FLEX THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.354 THREAD LENGTH (MM) : 8.9916 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.354 - 0.669 CLAMPING RANGE (MM) : 9 - 17 OVERALL LENGTH (IN) : 4.925 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 1.182 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP SKINTOP® SLM FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number S2716. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S2716 AVAILABILITY : In Stock SERIES : SKINTOP® SLM FLEX THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.354 THREAD LENGTH (MM) : 8.9916 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.354 - 0.669 CLAMPING RANGE (MM) : 9 - 17 OVERALL LENGTH (IN) : 4.925 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 1.182 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
S2716 - LAPP SKINTOP® SLM FLEX Strain Relief Cable Gland - M25 x 1.5 - Black - OLFSLM-FLEX-25-0 - Lapp Tannehill
Savage, MN, United States
S2716 - LAPP SKINTOP® SLM FLEX Strain Relief Cable Gland - M25 x 1.5 - Black
OLFSLM-FLEX-25-0
S2716 - LAPP SKINTOP® SLM FLEX Strain Relief Cable Gland - M25 x 1.5 - Black OLFSLM-FLEX-25-0
LAPP SKINTOP® SLM FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number S2716. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S2716 AVAILABILITY : In Stock SERIES : SKINTOP® SLM FLEX THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.354 THREAD LENGTH (MM) : 8.9916 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.354 - 0.669 CLAMPING RANGE (MM) : 9 - 17 OVERALL LENGTH (IN) : 4.925 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 1.182 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

LAPP SKINTOP® SLM FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number S2716.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S2716 AVAILABILITY : In Stock SERIES : SKINTOP® SLM FLEX THREAD TYPE : Metric THREAD SIZE : 25 THREAD LENGTH (IN) : 0.354 THREAD LENGTH (MM) : 8.9916 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.354 - 0.669 CLAMPING RANGE (MM) : 9 - 17 OVERALL LENGTH (IN) : 4.925 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 1.182 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLFSLM-FLEX-25-0
Product Name S2716 - LAPP SKINTOP® SLM FLEX Strain Relief Cable Gland - M25 x 1.5 - Black
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605047R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Gland, Cable; Polyamide 6; PG 48; 35 to48 mm; 59.3 mm; 70 mm; Neoprene; IP 68 - 70075278 - Allied Electronics, Inc.
Specs
Application Cable & Wire
Material Polyamide 6
Opening Diameter 2.33 inch (59.3 mm)
View Details
Bending-proof Nylon Cable Glands (Type B) - MIV-BPNCGB - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details