Lapp Tannehill S2542 - LAPP SKINTOP® SLM Strain Relief Cable Gland - 63 Metric - Black OLFSLM-63-0

Description
LAPP SKINTOP® SLM is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with metric thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S2542 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLM THREAD TYPE : Metric THREAD SIZE : 63 THREAD LENGTH (IN) : 0.472 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 1.339 - 1.772 CLAMPING RANGE (MM) : 34 - 45 OVERALL LENGTH (IN) : 2.795 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 2.598 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved ENVIRONMENTAL : UV Resistant
Description
LAPP SKINTOP® SLM is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with metric thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S2542 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLM THREAD TYPE : Metric THREAD SIZE : 63 THREAD LENGTH (IN) : 0.472 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 1.339 - 1.772 CLAMPING RANGE (MM) : 34 - 45 OVERALL LENGTH (IN) : 2.795 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 2.598 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved ENVIRONMENTAL : UV Resistant

Suppliers

Company
Product
Description
Supplier Links
S2542 - LAPP SKINTOP® SLM Strain Relief Cable Gland - 63 Metric - Black - OLFSLM-63-0 - Lapp Tannehill
Savage, MN, United States
S2542 - LAPP SKINTOP® SLM Strain Relief Cable Gland - 63 Metric - Black
OLFSLM-63-0
S2542 - LAPP SKINTOP® SLM Strain Relief Cable Gland - 63 Metric - Black OLFSLM-63-0
LAPP SKINTOP® SLM is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with metric thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S2542 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLM THREAD TYPE : Metric THREAD SIZE : 63 THREAD LENGTH (IN) : 0.472 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 1.339 - 1.772 CLAMPING RANGE (MM) : 34 - 45 OVERALL LENGTH (IN) : 2.795 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 2.598 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved ENVIRONMENTAL : UV Resistant

LAPP SKINTOP® SLM is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with metric thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics.

  • The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief
  • Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection
  • Multi-trapezoidal thread requires just one twist to tighten
  • Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S2542 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLM THREAD TYPE : Metric THREAD SIZE : 63 THREAD LENGTH (IN) : 0.472 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 1.339 - 1.772 CLAMPING RANGE (MM) : 34 - 45 OVERALL LENGTH (IN) : 2.795 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 2.598 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved ENVIRONMENTAL : UV Resistant

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLFSLM-63-0
Product Name S2542 - LAPP SKINTOP® SLM Strain Relief Cable Gland - 63 Metric - Black
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 2657050 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details
3 suppliers
Cable Glands - 1856105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
View Details
Cable and Cord Grips - 1920-1083-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
2 suppliers
3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers