Lapp Tannehill S1529 - LAPP SKINTOP® SLM Strain Relief Cable Gland - 40 Metric - Gray OLFSLM-40-8

Description
LAPP SKINTOP® SLM is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with metric thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S1529 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLM THREAD TYPE : Metric THREAD SIZE : 40 THREAD LENGTH (IN) : 0.394 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.630 - 1.102 CLAMPING RANGE (MM) : 16 - 28 OVERALL LENGTH (IN) : 2.047 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 1.811 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved
Description
LAPP SKINTOP® SLM is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with metric thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S1529 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLM THREAD TYPE : Metric THREAD SIZE : 40 THREAD LENGTH (IN) : 0.394 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.630 - 1.102 CLAMPING RANGE (MM) : 16 - 28 OVERALL LENGTH (IN) : 2.047 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 1.811 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
S1529 - LAPP SKINTOP® SLM Strain Relief Cable Gland - 40 Metric - Gray - OLFSLM-40-8 - Lapp Tannehill
Savage, MN, United States
S1529 - LAPP SKINTOP® SLM Strain Relief Cable Gland - 40 Metric - Gray
OLFSLM-40-8
S1529 - LAPP SKINTOP® SLM Strain Relief Cable Gland - 40 Metric - Gray OLFSLM-40-8
LAPP SKINTOP® SLM is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with metric thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S1529 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLM THREAD TYPE : Metric THREAD SIZE : 40 THREAD LENGTH (IN) : 0.394 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.630 - 1.102 CLAMPING RANGE (MM) : 16 - 28 OVERALL LENGTH (IN) : 2.047 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 1.811 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved

LAPP SKINTOP® SLM is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with metric thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics.

  • The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief
  • Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection
  • Multi-trapezoidal thread requires just one twist to tighten
  • Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S1529 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLM THREAD TYPE : Metric THREAD SIZE : 40 THREAD LENGTH (IN) : 0.394 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.630 - 1.102 CLAMPING RANGE (MM) : 16 - 28 OVERALL LENGTH (IN) : 2.047 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 1.811 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLFSLM-40-8
Product Name S1529 - LAPP SKINTOP® SLM Strain Relief Cable Gland - 40 Metric - Gray
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601165R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 2705210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1969 to 0.3150 inch (5 to 8 mm)
View Details
Conduit Gland SEM-FAST Straight - 3805013 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Mounting Size 0.9843 inch (25 mm)
View Details
5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details