Lapp Tannehill S1507 - LAPP SKINTOP® SLM Strain Relief Cable Gland - 12 Metric - Gray OLFSLM-12-8

Description
LAPP SKINTOP® SLM is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with metric thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S1507 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLM THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.138 - 0.276 CLAMPING RANGE (MM) : 3.5 - 7 OVERALL LENGTH (IN) : 1.181 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 0.591 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved
Description
LAPP SKINTOP® SLM is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with metric thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S1507 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLM THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.138 - 0.276 CLAMPING RANGE (MM) : 3.5 - 7 OVERALL LENGTH (IN) : 1.181 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 0.591 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
S1507 - LAPP SKINTOP® SLM Strain Relief Cable Gland - 12 Metric - Gray - OLFSLM-12-8 - Lapp Tannehill
Savage, MN, United States
S1507 - LAPP SKINTOP® SLM Strain Relief Cable Gland - 12 Metric - Gray
OLFSLM-12-8
S1507 - LAPP SKINTOP® SLM Strain Relief Cable Gland - 12 Metric - Gray OLFSLM-12-8
LAPP SKINTOP® SLM is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with metric thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S1507 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLM THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.138 - 0.276 CLAMPING RANGE (MM) : 3.5 - 7 OVERALL LENGTH (IN) : 1.181 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 0.591 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved

LAPP SKINTOP® SLM is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with metric thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics.

  • The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief
  • Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection
  • Multi-trapezoidal thread requires just one twist to tighten
  • Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S1507 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLM THREAD TYPE : Metric THREAD SIZE : 12 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.138 - 0.276 CLAMPING RANGE (MM) : 3.5 - 7 OVERALL LENGTH (IN) : 1.181 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 0.591 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLFSLM-12-8
Product Name S1507 - LAPP SKINTOP® SLM Strain Relief Cable Gland - 12 Metric - Gray
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps02) - PS1T20-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1772 to 0.2559 inch (4.5 to 6.5 mm)
View Details
2 suppliers
Cable Glands - 2691828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Cable Glands - 1SNG601182R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers