Lapp Tannehill S2309 - LAPP SKINTOP® SL FLEX Strain Relief Cable Gland - PG 9 - Black OLFSL-FLEX-9-0

Description
LAPP SKINTOP® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number S2309. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S2309 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SL FLEX THREAD TYPE : PG THREAD SIZE : 9 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.137 - 0.315 CLAMPING RANGE (MM) : 3.5 - 8 OVERALL LENGTH (IN) : 2.895 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 0.748 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP SKINTOP® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number S2309. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S2309 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SL FLEX THREAD TYPE : PG THREAD SIZE : 9 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.137 - 0.315 CLAMPING RANGE (MM) : 3.5 - 8 OVERALL LENGTH (IN) : 2.895 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 0.748 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
S2309 - LAPP SKINTOP® SL FLEX Strain Relief Cable Gland - PG 9 - Black - OLFSL-FLEX-9-0 - Lapp Tannehill
Savage, MN, United States
S2309 - LAPP SKINTOP® SL FLEX Strain Relief Cable Gland - PG 9 - Black
OLFSL-FLEX-9-0
S2309 - LAPP SKINTOP® SL FLEX Strain Relief Cable Gland - PG 9 - Black OLFSL-FLEX-9-0
LAPP SKINTOP® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number S2309. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S2309 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SL FLEX THREAD TYPE : PG THREAD SIZE : 9 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.137 - 0.315 CLAMPING RANGE (MM) : 3.5 - 8 OVERALL LENGTH (IN) : 2.895 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 0.748 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

LAPP SKINTOP® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number S2309.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S2309 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SL FLEX THREAD TYPE : PG THREAD SIZE : 9 THREAD LENGTH (IN) : 0.315 THREAD LENGTH (MM) : 8.001 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.137 - 0.315 CLAMPING RANGE (MM) : 3.5 - 8 OVERALL LENGTH (IN) : 2.895 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 0.748 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLFSL-FLEX-9-0
Product Name S2309 - LAPP SKINTOP® SL FLEX Strain Relief Cable Gland - PG 9 - Black
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4220316 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 0.8858 inch (22.5 mm)
View Details
2 suppliers
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Cable Glands - 2116800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.5118 to 0.7874 inch (13 to 20 mm)
View Details