Lapp Tannehill S2109 - LAPP SKINTOP® SL Strain Relief Cable Gland - 9 PG - Black OLFSL-9-0

Description
LAPP SKINTOP® SL is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with PG thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015210 & 53019210 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SL THREAD TYPE : PG THREAD SIZE : 9 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.138 - 0.315 CLAMPING RANGE (MM) : 3.5 - 8.0 OVERALL LENGTH (IN) : 1.417 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 0.748 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved ENVIRONMENTAL : UV Resistant
Description
LAPP SKINTOP® SL is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with PG thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015210 & 53019210 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SL THREAD TYPE : PG THREAD SIZE : 9 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.138 - 0.315 CLAMPING RANGE (MM) : 3.5 - 8.0 OVERALL LENGTH (IN) : 1.417 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 0.748 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved ENVIRONMENTAL : UV Resistant

Suppliers

Company
Product
Description
Supplier Links
S2109 - LAPP SKINTOP® SL Strain Relief Cable Gland - 9 PG - Black - OLFSL-9-0 - Lapp Tannehill
Savage, MN, United States
S2109 - LAPP SKINTOP® SL Strain Relief Cable Gland - 9 PG - Black
OLFSL-9-0
S2109 - LAPP SKINTOP® SL Strain Relief Cable Gland - 9 PG - Black OLFSL-9-0
LAPP SKINTOP® SL is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with PG thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015210 & 53019210 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SL THREAD TYPE : PG THREAD SIZE : 9 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.138 - 0.315 CLAMPING RANGE (MM) : 3.5 - 8.0 OVERALL LENGTH (IN) : 1.417 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 0.748 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved ENVIRONMENTAL : UV Resistant

LAPP SKINTOP® SL is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with PG thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics.

  • The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief
  • Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection
  • Multi-trapezoidal thread requires just one twist to tighten
  • Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015210 & 53019210 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SL THREAD TYPE : PG THREAD SIZE : 9 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.138 - 0.315 CLAMPING RANGE (MM) : 3.5 - 8.0 OVERALL LENGTH (IN) : 1.417 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 0.748 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved ENVIRONMENTAL : UV Resistant

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLFSL-9-0
Product Name S2109 - LAPP SKINTOP® SL Strain Relief Cable Gland - 9 PG - Black
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248691 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details