Lapp Tannehill S2148 - LAPP SKINTOP® SL Strain Relief Cable Gland - 48 PG - Black OLFSL-48-0

Description
LAPP SKINTOP® SL is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with PG thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S2148 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SL THREAD TYPE : PG THREAD SIZE : 48 THREAD LENGTH (IN) : 0.551 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 1.535 - 1.732 CLAMPING RANGE (MM) : 39 - 44 OVERALL LENGTH (IN) : 2.171 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 2.559 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved ENVIRONMENTAL : UV Resistant
Description
LAPP SKINTOP® SL is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with PG thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S2148 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SL THREAD TYPE : PG THREAD SIZE : 48 THREAD LENGTH (IN) : 0.551 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 1.535 - 1.732 CLAMPING RANGE (MM) : 39 - 44 OVERALL LENGTH (IN) : 2.171 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 2.559 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved ENVIRONMENTAL : UV Resistant

Suppliers

Company
Product
Description
Supplier Links
S2148 - LAPP SKINTOP® SL Strain Relief Cable Gland - 48 PG - Black - OLFSL-48-0 - Lapp Tannehill
Savage, MN, United States
S2148 - LAPP SKINTOP® SL Strain Relief Cable Gland - 48 PG - Black
OLFSL-48-0
S2148 - LAPP SKINTOP® SL Strain Relief Cable Gland - 48 PG - Black OLFSL-48-0
LAPP SKINTOP® SL is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with PG thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S2148 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SL THREAD TYPE : PG THREAD SIZE : 48 THREAD LENGTH (IN) : 0.551 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 1.535 - 1.732 CLAMPING RANGE (MM) : 39 - 44 OVERALL LENGTH (IN) : 2.171 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 2.559 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved ENVIRONMENTAL : UV Resistant

LAPP SKINTOP® SL is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with PG thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics.

  • The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief
  • Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection
  • Multi-trapezoidal thread requires just one twist to tighten
  • Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S2148 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SL THREAD TYPE : PG THREAD SIZE : 48 THREAD LENGTH (IN) : 0.551 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 1.535 - 1.732 CLAMPING RANGE (MM) : 39 - 44 OVERALL LENGTH (IN) : 2.171 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 2.559 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved ENVIRONMENTAL : UV Resistant

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLFSL-48-0
Product Name S2148 - LAPP SKINTOP® SL Strain Relief Cable Gland - 48 PG - Black
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601189R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 2101352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
ALTH Cable Glands - 5308901 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details
Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details