Lapp Tannehill S1116 - LAPP SKINTOP® SL Strain Relief Cable Gland - 16 PG - Gray OLFSL-16-8

Description
LAPP SKINTOP® SL is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with PG thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S1116 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SL THREAD TYPE : PG THREAD SIZE : 16 THREAD LENGTH (IN) : 0.394 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.354 - 0.551 CLAMPING RANGE (MM) : 9 - 14 OVERALL LENGTH (IN) : 1.732 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 1.063 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved
Description
LAPP SKINTOP® SL is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with PG thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S1116 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SL THREAD TYPE : PG THREAD SIZE : 16 THREAD LENGTH (IN) : 0.394 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.354 - 0.551 CLAMPING RANGE (MM) : 9 - 14 OVERALL LENGTH (IN) : 1.732 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 1.063 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
S1116 - LAPP SKINTOP® SL Strain Relief Cable Gland - 16 PG - Gray - OLFSL-16-8 - Lapp Tannehill
Savage, MN, United States
S1116 - LAPP SKINTOP® SL Strain Relief Cable Gland - 16 PG - Gray
OLFSL-16-8
S1116 - LAPP SKINTOP® SL Strain Relief Cable Gland - 16 PG - Gray OLFSL-16-8
LAPP SKINTOP® SL is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with PG thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S1116 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SL THREAD TYPE : PG THREAD SIZE : 16 THREAD LENGTH (IN) : 0.394 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.354 - 0.551 CLAMPING RANGE (MM) : 9 - 14 OVERALL LENGTH (IN) : 1.732 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 1.063 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved

LAPP SKINTOP® SL is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with PG thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics.

  • The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief
  • Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection
  • Multi-trapezoidal thread requires just one twist to tighten
  • Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S1116 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SL THREAD TYPE : PG THREAD SIZE : 16 THREAD LENGTH (IN) : 0.394 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.354 - 0.551 CLAMPING RANGE (MM) : 9 - 14 OVERALL LENGTH (IN) : 1.732 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 1.063 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLFSL-16-8
Product Name S1116 - LAPP SKINTOP® SL Strain Relief Cable Gland - 16 PG - Gray
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG604009R0000 - TE Connectivity
Specs
Application Cable & Wire
View Details
Cable Glands - 2207065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1575 to 0.2756 inch (4 to 7 mm)
View Details
Traction Relief Cable Gland - 4308521 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.7874 inch (20 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details