Lapp Tannehill S1111 - LAPP SKINTOP® SL Strain Relief Cable Gland - 11 PG - Gray OLFSL-11-8

Description
LAPP SKINTOP® SL is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with PG thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015020 53019020 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SL THREAD TYPE : PG THREAD SIZE : 11 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.157 - 0.394 CLAMPING RANGE (MM) : 4 - 10 OVERALL LENGTH (IN) : 1.496 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 0.866 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved
Description
LAPP SKINTOP® SL is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with PG thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015020 53019020 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SL THREAD TYPE : PG THREAD SIZE : 11 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.157 - 0.394 CLAMPING RANGE (MM) : 4 - 10 OVERALL LENGTH (IN) : 1.496 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 0.866 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
S1111 - LAPP SKINTOP® SL Strain Relief Cable Gland - 11 PG - Gray - OLFSL-11-8 - Lapp Tannehill
Savage, MN, United States
S1111 - LAPP SKINTOP® SL Strain Relief Cable Gland - 11 PG - Gray
OLFSL-11-8
S1111 - LAPP SKINTOP® SL Strain Relief Cable Gland - 11 PG - Gray OLFSL-11-8
LAPP SKINTOP® SL is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with PG thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015020 53019020 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SL THREAD TYPE : PG THREAD SIZE : 11 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.157 - 0.394 CLAMPING RANGE (MM) : 4 - 10 OVERALL LENGTH (IN) : 1.496 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 0.866 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved

LAPP SKINTOP® SL is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with PG thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics.

  • The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief
  • Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection
  • Multi-trapezoidal thread requires just one twist to tighten
  • Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015020 53019020 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SL THREAD TYPE : PG THREAD SIZE : 11 THREAD LENGTH (IN) : 0.315 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.157 - 0.394 CLAMPING RANGE (MM) : 4 - 10 OVERALL LENGTH (IN) : 1.496 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 0.866 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLFSL-11-8
Product Name S1111 - LAPP SKINTOP® SL Strain Relief Cable Gland - 11 PG - Gray
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
TNDLDF - line bushings 1 - BARTEC
Specs
Application Cable & Wire
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details