Lapp Tannehill PB4110155S02 - LAPP UNITRONIC® PROFIBUS Cordsets 22 AWG / 1 pair Bus - Violet PVC - M12 Female 90 deg / D-sub Straight connectors - 2m OLFPB4110155S02

Description
LAPP's UNITRONIC PROFIBUS Cordsets Bus 22 / 1 pair solution has a Violet PVC jacket, is connectorized by M12 Female 90 deg / D-sub Straight and is a 2m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number PB4110155S02 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : PB4110155S02 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® PROFIBUS Cordsets CONNECTORS : M12 Female 90 deg / D-sub Straight NUMBER OF POSITIONS : 5 LENGTH : 2m (6.56ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 1 pair AWG/GAUGE : 22 SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : PVC INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant IP RATING : IP20 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).
Description
LAPP's UNITRONIC PROFIBUS Cordsets Bus 22 / 1 pair solution has a Violet PVC jacket, is connectorized by M12 Female 90 deg / D-sub Straight and is a 2m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number PB4110155S02 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : PB4110155S02 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® PROFIBUS Cordsets CONNECTORS : M12 Female 90 deg / D-sub Straight NUMBER OF POSITIONS : 5 LENGTH : 2m (6.56ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 1 pair AWG/GAUGE : 22 SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : PVC INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant IP RATING : IP20 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).

Suppliers

Company
Product
Description
Supplier Links
PB4110155S02 - LAPP UNITRONIC® PROFIBUS Cordsets 22 AWG / 1 pair Bus - Violet PVC - M12 Female 90 deg / D-sub Straight connectors - 2m - OLFPB4110155S02 - Lapp Tannehill
Savage, MN, United States
PB4110155S02 - LAPP UNITRONIC® PROFIBUS Cordsets 22 AWG / 1 pair Bus - Violet PVC - M12 Female 90 deg / D-sub Straight connectors - 2m
OLFPB4110155S02
PB4110155S02 - LAPP UNITRONIC® PROFIBUS Cordsets 22 AWG / 1 pair Bus - Violet PVC - M12 Female 90 deg / D-sub Straight connectors - 2m OLFPB4110155S02
LAPP's UNITRONIC PROFIBUS Cordsets Bus 22 / 1 pair solution has a Violet PVC jacket, is connectorized by M12 Female 90 deg / D-sub Straight and is a 2m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number PB4110155S02 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : PB4110155S02 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® PROFIBUS Cordsets CONNECTORS : M12 Female 90 deg / D-sub Straight NUMBER OF POSITIONS : 5 LENGTH : 2m (6.56ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 1 pair AWG/GAUGE : 22 SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : PVC INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant IP RATING : IP20 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).

LAPP's UNITRONIC PROFIBUS Cordsets Bus 22 / 1 pair solution has a Violet PVC jacket, is connectorized by M12 Female 90 deg / D-sub Straight and is a 2m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request.

LAPP part number PB4110155S02
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : PB4110155S02 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® PROFIBUS Cordsets CONNECTORS : M12 Female 90 deg / D-sub Straight NUMBER OF POSITIONS : 5 LENGTH : 2m (6.56ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 1 pair AWG/GAUGE : 22 SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : PVC INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant IP RATING : IP20 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number OLFPB4110155S02
Product Name PB4110155S02 - LAPP UNITRONIC® PROFIBUS Cordsets 22 AWG / 1 pair Bus - Violet PVC - M12 Female 90 deg / D-sub Straight connectors - 2m
Application Computer
Cable Shielding Braid; Foil Braid; Foil Braid
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to XR Mini-Hook and Alligator, Twisted Pair Test Cable - 3051XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
BNC Female Bulkhead St. Connector RG178 Cable (L-20CM) + UFL Connector - ET-BFS-BH-3L20C-U - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; BNC Female Bulkhead
View Details