Lapp Tannehill PB4110113F10 - LAPP UNITRONIC® PROFIBUS Cordsets 24 AWG / 1 pair Bus - Violet Polyurethane (PUR) - M12 Male / D-sub Master connectors - 10m OLFPB4110113F10

Description
LAPP's UNITRONIC PROFIBUS Cordsets Bus 24 / 1 pair solution has a Violet Polyurethane (PUR) jacket, is connectorized by M12 Male / D-sub Master and is a 10m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number PB4110113F10 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : PB4110113F10 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® PROFIBUS Cordsets CONNECTORS : M12 Male / D-sub Master NUMBER OF POSITIONS : 5 LENGTH : 10m (32.8ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 1 pair AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).
Description
LAPP's UNITRONIC PROFIBUS Cordsets Bus 24 / 1 pair solution has a Violet Polyurethane (PUR) jacket, is connectorized by M12 Male / D-sub Master and is a 10m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number PB4110113F10 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : PB4110113F10 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® PROFIBUS Cordsets CONNECTORS : M12 Male / D-sub Master NUMBER OF POSITIONS : 5 LENGTH : 10m (32.8ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 1 pair AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).

Suppliers

Company
Product
Description
Supplier Links
PB4110113F10 - LAPP UNITRONIC® PROFIBUS Cordsets 24 AWG / 1 pair Bus - Violet Polyurethane (PUR) - M12 Male / D-sub Master connectors - 10m - OLFPB4110113F10 - Lapp Tannehill
Savage, MN, United States
PB4110113F10 - LAPP UNITRONIC® PROFIBUS Cordsets 24 AWG / 1 pair Bus - Violet Polyurethane (PUR) - M12 Male / D-sub Master connectors - 10m
OLFPB4110113F10
PB4110113F10 - LAPP UNITRONIC® PROFIBUS Cordsets 24 AWG / 1 pair Bus - Violet Polyurethane (PUR) - M12 Male / D-sub Master connectors - 10m OLFPB4110113F10
LAPP's UNITRONIC PROFIBUS Cordsets Bus 24 / 1 pair solution has a Violet Polyurethane (PUR) jacket, is connectorized by M12 Male / D-sub Master and is a 10m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number PB4110113F10 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : PB4110113F10 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® PROFIBUS Cordsets CONNECTORS : M12 Male / D-sub Master NUMBER OF POSITIONS : 5 LENGTH : 10m (32.8ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 1 pair AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).

LAPP's UNITRONIC PROFIBUS Cordsets Bus 24 / 1 pair solution has a Violet Polyurethane (PUR) jacket, is connectorized by M12 Male / D-sub Master and is a 10m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request.

LAPP part number PB4110113F10
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : PB4110113F10 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® PROFIBUS Cordsets CONNECTORS : M12 Male / D-sub Master NUMBER OF POSITIONS : 5 LENGTH : 10m (32.8ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 1 pair AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number OLFPB4110113F10
Product Name PB4110113F10 - LAPP UNITRONIC® PROFIBUS Cordsets 24 AWG / 1 pair Bus - Violet Polyurethane (PUR) - M12 Male / D-sub Master connectors - 10m
Application Computer
Cable Shielding Braid; Foil Braid; Foil Braid
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details