Lapp Tannehill PB4110103F05 - LAPP UNITRONIC® PROFIBUS Cordsets 24 AWG / 1 pair Bus - Violet Polyurethane (PUR) - M12 Female 90 deg / Wire Leads connectors - 5m OLFPB4110103F05

Description
LAPP's UNITRONIC PROFIBUS Cordsets Bus 24 / 1 pair solution has a Violet Polyurethane (PUR) jacket, is connectorized by M12 Female 90 deg / Wire Leads and is a 5m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number PB4110103F05 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : PB4110103F05 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® PROFIBUS Cordsets CONNECTORS : M12 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 5 LENGTH : 5m (16.4ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 1 pair AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).
Description
LAPP's UNITRONIC PROFIBUS Cordsets Bus 24 / 1 pair solution has a Violet Polyurethane (PUR) jacket, is connectorized by M12 Female 90 deg / Wire Leads and is a 5m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number PB4110103F05 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : PB4110103F05 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® PROFIBUS Cordsets CONNECTORS : M12 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 5 LENGTH : 5m (16.4ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 1 pair AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).

Suppliers

Company
Product
Description
Supplier Links
PB4110103F05 - LAPP UNITRONIC® PROFIBUS Cordsets 24 AWG / 1 pair Bus - Violet Polyurethane (PUR) - M12 Female 90 deg / Wire Leads connectors - 5m - OLFPB4110103F05 - Lapp Tannehill
Savage, MN, United States
PB4110103F05 - LAPP UNITRONIC® PROFIBUS Cordsets 24 AWG / 1 pair Bus - Violet Polyurethane (PUR) - M12 Female 90 deg / Wire Leads connectors - 5m
OLFPB4110103F05
PB4110103F05 - LAPP UNITRONIC® PROFIBUS Cordsets 24 AWG / 1 pair Bus - Violet Polyurethane (PUR) - M12 Female 90 deg / Wire Leads connectors - 5m OLFPB4110103F05
LAPP's UNITRONIC PROFIBUS Cordsets Bus 24 / 1 pair solution has a Violet Polyurethane (PUR) jacket, is connectorized by M12 Female 90 deg / Wire Leads and is a 5m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number PB4110103F05 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : PB4110103F05 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® PROFIBUS Cordsets CONNECTORS : M12 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 5 LENGTH : 5m (16.4ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 1 pair AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).

LAPP's UNITRONIC PROFIBUS Cordsets Bus 24 / 1 pair solution has a Violet Polyurethane (PUR) jacket, is connectorized by M12 Female 90 deg / Wire Leads and is a 5m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request.

LAPP part number PB4110103F05
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : PB4110103F05 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® PROFIBUS Cordsets CONNECTORS : M12 Female 90 deg / Wire Leads NUMBER OF POSITIONS : 5 LENGTH : 5m (16.4ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 1 pair AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Violet JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number OLFPB4110103F05
Product Name PB4110103F05 - LAPP UNITRONIC® PROFIBUS Cordsets 24 AWG / 1 pair Bus - Violet Polyurethane (PUR) - M12 Female 90 deg / Wire Leads connectors - 5m
Application Computer
Cable Shielding Braid; Foil Braid; Foil Braid
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12G8-E-10-N-R3G8 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type RJ-45; M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q422-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type SI 32 (Angled)
View Details
3 suppliers