Lapp Tannehill DN4110087F01 - LAPP UNITRONIC® DeviceNet Cordsets 14 & 18 AWG / 1 + 1 pair Bus - Gray PVC - 7/8 in Female / M12 Male Bulkhead connectors - 1m OLFDN4110087F01

Description
LAPP's UNITRONIC DeviceNet Cordsets Bus 14 & 18 / 1 + 1 pair solution has a Gray PVC jacket, is connectorized by 7/8 in Female / M12 Male Bulkhead and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number DN4110087F01 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : DN4110087F01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® DeviceNet Cordsets CONNECTORS : 7/8 in Female / M12 Male Bulkhead NUMBER OF POSITIONS : 5 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 1 + 1 pair AWG/GAUGE : 14 & 18 SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC; Polyethelene TEMPERATURE : -20°F to +167°F -20°C to +75°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant APPLICATION : Conveyor systems various motion systems
Description
LAPP's UNITRONIC DeviceNet Cordsets Bus 14 & 18 / 1 + 1 pair solution has a Gray PVC jacket, is connectorized by 7/8 in Female / M12 Male Bulkhead and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number DN4110087F01 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : DN4110087F01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® DeviceNet Cordsets CONNECTORS : 7/8 in Female / M12 Male Bulkhead NUMBER OF POSITIONS : 5 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 1 + 1 pair AWG/GAUGE : 14 & 18 SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC; Polyethelene TEMPERATURE : -20°F to +167°F -20°C to +75°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant APPLICATION : Conveyor systems various motion systems

Suppliers

Company
Product
Description
Supplier Links
DN4110087F01 - LAPP UNITRONIC® DeviceNet Cordsets 14 & 18 AWG / 1 + 1 pair Bus - Gray PVC - 7/8 in Female / M12 Male Bulkhead connectors - 1m - OLFDN4110087F01 - Lapp Tannehill
Savage, MN, United States
DN4110087F01 - LAPP UNITRONIC® DeviceNet Cordsets 14 & 18 AWG / 1 + 1 pair Bus - Gray PVC - 7/8 in Female / M12 Male Bulkhead connectors - 1m
OLFDN4110087F01
DN4110087F01 - LAPP UNITRONIC® DeviceNet Cordsets 14 & 18 AWG / 1 + 1 pair Bus - Gray PVC - 7/8 in Female / M12 Male Bulkhead connectors - 1m OLFDN4110087F01
LAPP's UNITRONIC DeviceNet Cordsets Bus 14 & 18 / 1 + 1 pair solution has a Gray PVC jacket, is connectorized by 7/8 in Female / M12 Male Bulkhead and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number DN4110087F01 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : DN4110087F01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® DeviceNet Cordsets CONNECTORS : 7/8 in Female / M12 Male Bulkhead NUMBER OF POSITIONS : 5 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 1 + 1 pair AWG/GAUGE : 14 & 18 SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC; Polyethelene TEMPERATURE : -20°F to +167°F -20°C to +75°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant APPLICATION : Conveyor systems various motion systems

LAPP's UNITRONIC DeviceNet Cordsets Bus 14 & 18 / 1 + 1 pair solution has a Gray PVC jacket, is connectorized by 7/8 in Female / M12 Male Bulkhead and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request.

LAPP part number DN4110087F01
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : DN4110087F01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® DeviceNet Cordsets CONNECTORS : 7/8 in Female / M12 Male Bulkhead NUMBER OF POSITIONS : 5 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : Thermoplastic polyurethane NUMBER OF PAIRS : 1 + 1 pair AWG/GAUGE : 14 & 18 SHIELDING : Foil Braid JACKET COLOR : Gray JACKET MATERIAL : PVC INSULATION MATERIAL : PVC; Polyethelene TEMPERATURE : -20°F to +167°F -20°C to +75°C VOLTAGE : 250V ENVIRONMENTAL : Oil-resistant APPLICATION : Conveyor systems various motion systems

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number OLFDN4110087F01
Product Name DN4110087F01 - LAPP UNITRONIC® DeviceNet Cordsets 14 & 18 AWG / 1 + 1 pair Bus - Gray PVC - 7/8 in Female / M12 Male Bulkhead connectors - 1m
Cable Shielding Braid; Foil Braid; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
10+10 Pos. Male-Female DIL 26 AWG Cable Assembly, 80mm, Screw-Lok - G125-MC12005M3-0080F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Circular Cable Assemblies - 2171-NEBC-D8W4-ES-30-N-S-D8W4-ET-ND - DigiKey
Specs
Cable Length 98.4 ft (300 dm)
View Details