Lapp Tannehill CPN008S01 - LAPP ETHERLINE® PROFINET Cordsets 22 AWG / 2 pair CAT5 - Green Polyurethane (PUR) - M12 Male / RJ45 connectors - 1m OLFCPN008S01

Description
LAPP's ETHERLINE PROFINET Cordsets CAT5 22 / 2 pair solution has a Green Polyurethane (PUR) jacket, is connectorized by M12 Male / RJ45 and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number CPN008S01 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : CPN008S01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5 SERIES : ETHERLINE® PROFINET Cordsets CONNECTORS : M12 Male / RJ45 NUMBER OF POSITIONS : 4 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 2 pair AWG/GAUGE : 22 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).
Description
LAPP's ETHERLINE PROFINET Cordsets CAT5 22 / 2 pair solution has a Green Polyurethane (PUR) jacket, is connectorized by M12 Male / RJ45 and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number CPN008S01 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : CPN008S01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5 SERIES : ETHERLINE® PROFINET Cordsets CONNECTORS : M12 Male / RJ45 NUMBER OF POSITIONS : 4 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 2 pair AWG/GAUGE : 22 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).

Suppliers

Company
Product
Description
Supplier Links
CPN008S01 - LAPP ETHERLINE® PROFINET Cordsets 22 AWG / 2 pair CAT5 - Green Polyurethane (PUR) - M12 Male / RJ45 connectors - 1m - OLFCPN008S01 - Lapp Tannehill
Savage, MN, United States
CPN008S01 - LAPP ETHERLINE® PROFINET Cordsets 22 AWG / 2 pair CAT5 - Green Polyurethane (PUR) - M12 Male / RJ45 connectors - 1m
OLFCPN008S01
CPN008S01 - LAPP ETHERLINE® PROFINET Cordsets 22 AWG / 2 pair CAT5 - Green Polyurethane (PUR) - M12 Male / RJ45 connectors - 1m OLFCPN008S01
LAPP's ETHERLINE PROFINET Cordsets CAT5 22 / 2 pair solution has a Green Polyurethane (PUR) jacket, is connectorized by M12 Male / RJ45 and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request. LAPP part number CPN008S01 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : CPN008S01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5 SERIES : ETHERLINE® PROFINET Cordsets CONNECTORS : M12 Male / RJ45 NUMBER OF POSITIONS : 4 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 2 pair AWG/GAUGE : 22 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).

LAPP's ETHERLINE PROFINET Cordsets CAT5 22 / 2 pair solution has a Green Polyurethane (PUR) jacket, is connectorized by M12 Male / RJ45 and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request.

LAPP part number CPN008S01
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : CPN008S01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5 SERIES : ETHERLINE® PROFINET Cordsets CONNECTORS : M12 Male / RJ45 NUMBER OF POSITIONS : 4 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 2 pair AWG/GAUGE : 22 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP67 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Cable Assemblies
Product Number OLFCPN008S01
Product Name CPN008S01 - LAPP ETHERLINE® PROFINET Cordsets 22 AWG / 2 pair CAT5 - Green Polyurethane (PUR) - M12 Male / RJ45 connectors - 1m
Application Computer; LAN / Ethernet
Cable Type Cat 5
Cable Shielding Braid; Copper Braid
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
13+13 Pos. Female DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok - G125-FC22668F1-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Encoder cable - NEBM-M12W8-E-5-N-R3G8 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type RJ-45; M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61984
View Details