LAPP's ETHERLINE PROFINET Cordsets CAT5 22 / 2 pair solution has a Green Polyurethane (PUR) jacket, is connectorized by RJ45 / RJ45 and is a 5m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request.
LAPP part number CPN001S05
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : CPN001S05 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT5 SERIES : ETHERLINE® PROFINET Cordsets CONNECTORS : RJ45 / RJ45 NUMBER OF POSITIONS : 4 LENGTH : 5m (16.4ft) CONTACT CARRIER MATERIAL : PBT NUMBER OF PAIRS : 2 pair AWG/GAUGE : 22 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -4°F to +140°F -20°C to +60°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP20 APPLICATION : For motion applications designed to provide interconnection between simple (sensors and actuators) and high level devices (PLC's and computers).
| Lapp Tannehill | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | OLFCPN001S05 |
| Product Name | CPN001S05 - LAPP ETHERLINE® PROFINET Cordsets 22 AWG / 2 pair CAT5 - Green Polyurethane (PUR) - RJ45 / RJ45 connectors - 5m |
| Application | Computer; LAN / Ethernet |
| Cable Type | Cat 5 |
| Cable Shielding | Braid; Copper Braid |
| Cable Length | 16.4 ft (50 dm) |