LAPP's ETHERLINE Industrial Cordsets CAT6A 22 / 4 pair solution has a Green Polyurethane (PUR) jacket, is connectorized by RJ45 / Wire Leads and is a 1m long solution. These cordsets are available in custom lengths, just LiveChat with a Lapp Tannehill sales representative or submit a quote request.
LAPP part number C6A002F01
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C6A002F01 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : CAT6A SERIES : ETHERLINE® Industrial Ethernet Cordsets CONNECTORS : RJ45 / Wire Leads NUMBER OF POSITIONS : 8 LENGTH : 1m (3.28ft) CONTACT CARRIER MATERIAL : Polycarbonate NUMBER OF PAIRS : 4 pair AWG/GAUGE : 22 SHIELDING : Copper Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) INSULATION MATERIAL : Polyethylene TEMPERATURE : -40°F to +176°F -40°C to +80°C VOLTAGE : 42V ENVIRONMENTAL : Oil-resistant IP RATING : IP20 APPLICATION : Motion systems where a network connection has been integrated for program interface from remote locations.
| Lapp Tannehill | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | OLFC6A002F01 |
| Product Name | C6A002F01 - LAPP ETHERLINE® Industrial Cordsets 22 AWG / 4 pair CAT6A - Green Polyurethane (PUR) - RJ45 / Wire Leads connectors - 1m |
| Application | Networking |
| Cable Type | Cat 6 |
| Cable Shielding | Braid; Copper Braid |
| Cable Length | 3.28 ft (10 dm) |