Lapp Tannehill LAPP EPIC® DATA Connector M12 field wireable connectors- PG 9 - Male -C5E201C OLFC5E201C

Description
LAPP EPIC® M12 field wireable connectors feature a shielded design and IP67 protection. The male design has 8 positions and can accommodate a max conductor size of 18 AWG. LAPP part number C5E201C. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E201C AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : M12 Connector SERIES : EPIC® DATA M12 CONTACT TYPE : Male CONNECTOR DESIGN : Straight STYLE : Round THREAD TYPE : PG THREAD SIZE : 9 IP RATING : IP67
Description
LAPP EPIC® M12 field wireable connectors feature a shielded design and IP67 protection. The male design has 8 positions and can accommodate a max conductor size of 18 AWG. LAPP part number C5E201C. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E201C AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : M12 Connector SERIES : EPIC® DATA M12 CONTACT TYPE : Male CONNECTOR DESIGN : Straight STYLE : Round THREAD TYPE : PG THREAD SIZE : 9 IP RATING : IP67

Suppliers

Company
Product
Description
Supplier Links
LAPP EPIC® DATA Connector M12 field wireable connectors- PG 9 - Male -C5E201C - OLFC5E201C - Lapp Tannehill
Savage, MN, United States
LAPP EPIC® DATA Connector M12 field wireable connectors- PG 9 - Male -C5E201C
OLFC5E201C
LAPP EPIC® DATA Connector M12 field wireable connectors- PG 9 - Male -C5E201C OLFC5E201C
LAPP EPIC® M12 field wireable connectors feature a shielded design and IP67 protection. The male design has 8 positions and can accommodate a max conductor size of 18 AWG. LAPP part number C5E201C. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E201C AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : M12 Connector SERIES : EPIC® DATA M12 CONTACT TYPE : Male CONNECTOR DESIGN : Straight STYLE : Round THREAD TYPE : PG THREAD SIZE : 9 IP RATING : IP67

LAPP EPIC® M12 field wireable connectors feature a shielded design and IP67 protection. The male design has 8 positions and can accommodate a max conductor size of 18 AWG. LAPP part number C5E201C.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : C5E201C AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : M12 Connector SERIES : EPIC® DATA M12 CONTACT TYPE : Male CONNECTOR DESIGN : Straight STYLE : Round THREAD TYPE : PG THREAD SIZE : 9 IP RATING : IP67

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Ethernet Cables
Product Number OLFC5E201C
Product Name LAPP EPIC® DATA Connector M12 field wireable connectors- PG 9 - Male -C5E201C
Standards / Certifications IP67
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 1929506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Application Networking
Cable Type Coaxial; Cat 5
View Details
E51428 - CAT 5e Ethernet Cable (Quadraxial) - E51428 - PIC Wire & Cable
Specs
Product Category Cable
Ethernet Type 100Base-TX
Application Networking
View Details
Micro D-Code, QD Style Ethernet Media - 1585D-E4TBDE-0M4 - Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details
ix Industrial IO Cable Assembly - NDHN5B4A30A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Application Networking
Cable Length 0.9843 ft (3 dm)
View Details