New England Wire Technologies Corporation PVC & Polyester Insulated Cable 200V 105C

Description
Conductors are ultra flexible bare copper strands insulated with 5 mil walls of PVC. Extra flexible braided shields, jackets or both can be applied over the cabled conductors. Most of the items below are also available with tinned copper stranded conductors and tinned copper braided shields. USE: For use in applications requiring good flexibility, high temperature, abrasion and oil resistance.
Request a Quote
Description
Conductors are ultra flexible bare copper strands insulated with 5 mil walls of PVC. Extra flexible braided shields, jackets or both can be applied over the cabled conductors. Most of the items below are also available with tinned copper stranded conductors and tinned copper braided shields. USE: For use in applications requiring good flexibility, high temperature, abrasion and oil resistance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PVC & Polyester Insulated Cable 200V 105C -  - New England Wire Technologies Corporation
Lisbon, NH, USA
PVC & Polyester Insulated Cable 200V 105C
PVC & Polyester Insulated Cable 200V 105C
Conductors are ultra flexible bare copper strands insulated with 5 mil walls of PVC. Extra flexible braided shields, jackets or both can be applied over the cabled conductors. Most of the items below are also available with tinned copper stranded conductors and tinned copper braided shields. USE: For use in applications requiring good flexibility, high temperature, abrasion and oil resistance.

Conductors are ultra flexible bare copper strands insulated with 5 mil walls of PVC. Extra flexible braided shields, jackets or both can be applied over the cabled conductors. Most of the items below are also available with tinned copper stranded conductors and tinned copper braided shields.

USE: For use in applications requiring good flexibility, high temperature, abrasion and oil resistance.

Supplier's Site

Technical Specifications

  New England Wire Technologies Corporation
Product Category Multiconductor Cables
Product Name PVC & Polyester Insulated Cable 200V 105C
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Cable, 300V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
PFA & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation PFA
View Details
Extra Flexible Rope-lay Stranded Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Conductor Copper
North American 1 to 26 AWG
View Details
Polyester Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation FEP
Cable Conductor Copper
View Details