LAPP's EPIC® HB 10 high profile hood is a housing with single lever bolts and a single side entry and Metric M25 threading. Metric hoods do not come with a neck. Order LAPP part number 79054200 today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 79054200 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M25 THREAD TYPE : Metric HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
| Lapp Tannehill | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | OLF79054200 |
| Product Name | 79054200 - LAPP EPIC® HB 10 High Profile Hood - Side Entry - Metric M25 |