Lapp Tannehill 79044200 - LAPP EPIC® HB 10 High Profile Hood - Top Entry - Metric M25 OLF79044200

Description
LAPP's EPIC® HB 10 high profile hood is a housing with single lever bolts and a single top entry and Metric M25 threading. Metric hoods do not come with a neck. Order LAPP part number 79044200 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 79044200 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M25 THREAD TYPE : Metric HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR
Description
LAPP's EPIC® HB 10 high profile hood is a housing with single lever bolts and a single top entry and Metric M25 threading. Metric hoods do not come with a neck. Order LAPP part number 79044200 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 79044200 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M25 THREAD TYPE : Metric HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
79044200 - LAPP EPIC® HB 10 High Profile Hood - Top Entry - Metric M25 - OLF79044200 - Lapp Tannehill
Savage, MN, United States
79044200 - LAPP EPIC® HB 10 High Profile Hood - Top Entry - Metric M25
OLF79044200
79044200 - LAPP EPIC® HB 10 High Profile Hood - Top Entry - Metric M25 OLF79044200
LAPP's EPIC® HB 10 high profile hood is a housing with single lever bolts and a single top entry and Metric M25 threading. Metric hoods do not come with a neck. Order LAPP part number 79044200 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 79044200 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M25 THREAD TYPE : Metric HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

LAPP's EPIC® HB 10 high profile hood is a housing with single lever bolts and a single top entry and Metric M25 threading. Metric hoods do not come with a neck. Order LAPP part number 79044200 today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 79044200 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Housing/Hood SERIES : EPIC HB 10 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M25 THREAD TYPE : Metric HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF79044200
Product Name 79044200 - LAPP EPIC® HB 10 High Profile Hood - Top Entry - Metric M25
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Coaxial Adapters - TE-A-24-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details