Lapp Tannehill 79015200 - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Single-Entry - Metric M25 - Dust Cover Included OLF79015200

Description
LAPP's EPIC® HB 6 high profile surface mount base is a Metric M25 connector solution with a single lever and top single-entry. Dust cover included. Order LAPP part number 79015200 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 79015200 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M25 THREAD TYPE : Metric HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 DUST COVER INCLUDED : Yes SEALING MATERIAL : NBR
Description
LAPP's EPIC® HB 6 high profile surface mount base is a Metric M25 connector solution with a single lever and top single-entry. Dust cover included. Order LAPP part number 79015200 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 79015200 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M25 THREAD TYPE : Metric HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 DUST COVER INCLUDED : Yes SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
79015200 - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Single-Entry - Metric M25 - Dust Cover Included - OLF79015200 - Lapp Tannehill
Savage, MN, United States
79015200 - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Single-Entry - Metric M25 - Dust Cover Included
OLF79015200
79015200 - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Single-Entry - Metric M25 - Dust Cover Included OLF79015200
LAPP's EPIC® HB 6 high profile surface mount base is a Metric M25 connector solution with a single lever and top single-entry. Dust cover included. Order LAPP part number 79015200 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 79015200 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M25 THREAD TYPE : Metric HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 DUST COVER INCLUDED : Yes SEALING MATERIAL : NBR

LAPP's EPIC® HB 6 high profile surface mount base is a Metric M25 connector solution with a single lever and top single-entry. Dust cover included. Order LAPP part number 79015200 today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 79015200 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : M25 THREAD TYPE : Metric HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 DUST COVER INCLUDED : Yes SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF79015200
Product Name 79015200 - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Single-Entry - Metric M25 - Dust Cover Included
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details