Lapp Tannehill 76123100 - LAPP EPIC® POWER LS1 Style D6 Female Circular Connector- Short Body - 5 + PE Configuration - 20 to 14 AWG Wire Size OLF76123100

Description
LAPP EPIC® POWER LS1 style D6 is a short body female circular circular connector with a 5+ PE contact configuration used for wire sizes 20 to 14 AWG. LAPP part #76123100. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 76123100 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline APPLICATION TYPE : Power CONNECTOR DESIGN : Straight CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 5 + PE IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 17 mm MINIMUM CABLE OD (MM) : 14 mm
Description
LAPP EPIC® POWER LS1 style D6 is a short body female circular circular connector with a 5+ PE contact configuration used for wire sizes 20 to 14 AWG. LAPP part #76123100. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 76123100 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline APPLICATION TYPE : Power CONNECTOR DESIGN : Straight CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 5 + PE IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 17 mm MINIMUM CABLE OD (MM) : 14 mm

Suppliers

Company
Product
Description
Supplier Links
76123100 - LAPP EPIC® POWER LS1 Style D6 Female Circular Connector- Short Body - 5 + PE Configuration - 20 to 14 AWG Wire Size - OLF76123100 - Lapp Tannehill
Savage, MN, United States
76123100 - LAPP EPIC® POWER LS1 Style D6 Female Circular Connector- Short Body - 5 + PE Configuration - 20 to 14 AWG Wire Size
OLF76123100
76123100 - LAPP EPIC® POWER LS1 Style D6 Female Circular Connector- Short Body - 5 + PE Configuration - 20 to 14 AWG Wire Size OLF76123100
LAPP EPIC® POWER LS1 style D6 is a short body female circular circular connector with a 5+ PE contact configuration used for wire sizes 20 to 14 AWG. LAPP part #76123100. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 76123100 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline APPLICATION TYPE : Power CONNECTOR DESIGN : Straight CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 5 + PE IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 17 mm MINIMUM CABLE OD (MM) : 14 mm

LAPP EPIC® POWER LS1 style D6 is a short body female circular circular connector with a 5+ PE contact configuration used for wire sizes 20 to 14 AWG. LAPP part #76123100.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 76123100 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® POWER LS1 CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Inline APPLICATION TYPE : Power CONNECTOR DESIGN : Straight CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 5 + PE IP RATING : IP68 TEMPERATURE : -13°F to +257°F -25°C to +125°C MAXIMUM CABLE OD (MM) : 17 mm MINIMUM CABLE OD (MM) : 14 mm

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF76123100
Product Name 76123100 - LAPP EPIC® POWER LS1 Style D6 Female Circular Connector- Short Body - 5 + PE Configuration - 20 to 14 AWG Wire Size
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190614 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10018783-10121ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers