Lapp Tannehill 74034101 - LAPP EPIC® POWER LS1 Connector Contacts - Silver Pin - 2mm OLF74034101

Description
LAPP EPIC POWER LS1 replacement connector contact, part number 74034101, is made to correspond with LAPP EPIC® POWER LS1 style connectors F6, F7. This is a silver pin contact that is 2mm long and is designed for a wide crimping range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 74034101 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Contacts CONTACT TYPE : Male CONTACT SIZE : 0.50-2.5mm 2 STRIPPING LENGTH (MM) : 8 LENGTH (MM) : 2 SERIES : EPIC® POWER LS1 Contacts
Description
LAPP EPIC POWER LS1 replacement connector contact, part number 74034101, is made to correspond with LAPP EPIC® POWER LS1 style connectors F6, F7. This is a silver pin contact that is 2mm long and is designed for a wide crimping range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 74034101 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Contacts CONTACT TYPE : Male CONTACT SIZE : 0.50-2.5mm 2 STRIPPING LENGTH (MM) : 8 LENGTH (MM) : 2 SERIES : EPIC® POWER LS1 Contacts

Suppliers

Company
Product
Description
Supplier Links
74034101 - LAPP EPIC® POWER LS1 Connector Contacts - Silver Pin - 2mm - OLF74034101 - Lapp Tannehill
Savage, MN, United States
74034101 - LAPP EPIC® POWER LS1 Connector Contacts - Silver Pin - 2mm
OLF74034101
74034101 - LAPP EPIC® POWER LS1 Connector Contacts - Silver Pin - 2mm OLF74034101
LAPP EPIC POWER LS1 replacement connector contact, part number 74034101, is made to correspond with LAPP EPIC® POWER LS1 style connectors F6, F7. This is a silver pin contact that is 2mm long and is designed for a wide crimping range. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 74034101 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Contacts CONTACT TYPE : Male CONTACT SIZE : 0.50-2.5mm 2 STRIPPING LENGTH (MM) : 8 LENGTH (MM) : 2 SERIES : EPIC® POWER LS1 Contacts

LAPP EPIC POWER LS1 replacement connector contact, part number 74034101, is made to correspond with LAPP EPIC® POWER LS1 style connectors F6, F7. This is a silver pin contact that is 2mm long and is designed for a wide crimping range.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 74034101 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Contacts CONTACT TYPE : Male CONTACT SIZE : 0.50-2.5mm 2 STRIPPING LENGTH (MM) : 8 LENGTH (MM) : 2 SERIES : EPIC® POWER LS1 Contacts

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF74034101
Product Name 74034101 - LAPP EPIC® POWER LS1 Connector Contacts - Silver Pin - 2mm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-107-477-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details