LAPP UNITRONIC® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220239
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220239 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Copper spiral shield JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.315 NOMINAL OD (MM) : 8 SPIRAL OD (IN) : 1.142 SPIRAL OD (MM) : 27 EXTENDED LENGTH (IN) : 79 EXTENDED LENGTH (MM) : 2000 RETRACTED LENGTH (IN) : 20 RETRACTED LENGTH (MM) : 500 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 250V STANDARDS/APPROVALS : VDE
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF73220239 |
| Product Name | 73220239 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (20" - 79" length) - Shielded - 26 AWG 18 Conductor - Black |
| Cable Jacket | Polyurethane (PUR) |
| Cable Insulation | Thermoplastic elastomer (TPE) |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | Copper spiral shield |
| Standards / Certifications | VDE; VDE |