LAPP UNITRONIC® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220220
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220220 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Copper spiral shield JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.217 NOMINAL OD (MM) : 5.5 SPIRAL OD (IN) : 0.827 SPIRAL OD (MM) : 21 EXTENDED LENGTH (IN) : 16 EXTENDED LENGTH (MM) : 400 RETRACTED LENGTH (IN) : 4 RETRACTED LENGTH (MM) : 100 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 250V STANDARDS/APPROVALS : VDE
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF73220220 |
| Product Name | 73220220 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (4" - 16" length) - Shielded - 26 AWG 6 Conductor - Black |
| Cable Jacket | Polyurethane (PUR) |
| Cable Insulation | Thermoplastic elastomer (TPE) |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | Copper spiral shield |
| Standards / Certifications | VDE; VDE |