Lapp Tannehill 73220210 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (4" - 16" length) - Shielded - 26 AWG 4 Conductor - Black OLF73220210

Description
LAPP UNITRONIC® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220210 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220210 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Copper spiral shield JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.177 NOMINAL OD (MM) : 4.5 SPIRAL OD (IN) : 0.748 SPIRAL OD (MM) : 19 EXTENDED LENGTH (IN) : 16 EXTENDED LENGTH (MM) : 400 RETRACTED LENGTH (IN) : 4 RETRACTED LENGTH (MM) : 100 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 250V STANDARDS/APPROVALS : VDE
Description
LAPP UNITRONIC® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220210 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220210 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Copper spiral shield JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.177 NOMINAL OD (MM) : 4.5 SPIRAL OD (IN) : 0.748 SPIRAL OD (MM) : 19 EXTENDED LENGTH (IN) : 16 EXTENDED LENGTH (MM) : 400 RETRACTED LENGTH (IN) : 4 RETRACTED LENGTH (MM) : 100 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 250V STANDARDS/APPROVALS : VDE

Suppliers

Company
Product
Description
Supplier Links
73220210 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (4
Savage, MN, United States
73220210 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (4" - 16" length) - Shielded - 26 AWG 4 Conductor - Black
OLF73220210
73220210 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (4" - 16" length) - Shielded - 26 AWG 4 Conductor - Black OLF73220210
LAPP UNITRONIC® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220210 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220210 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Copper spiral shield JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.177 NOMINAL OD (MM) : 4.5 SPIRAL OD (IN) : 0.748 SPIRAL OD (MM) : 19 EXTENDED LENGTH (IN) : 16 EXTENDED LENGTH (MM) : 400 RETRACTED LENGTH (IN) : 4 RETRACTED LENGTH (MM) : 100 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 250V STANDARDS/APPROVALS : VDE

LAPP UNITRONIC® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC SPIRAL is robust for heavier duty applications. LAPP 73220210


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73220210 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Cable SERIES : UNITRONIC® SPIRAL AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Copper spiral shield JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.177 NOMINAL OD (MM) : 4.5 SPIRAL OD (IN) : 0.748 SPIRAL OD (MM) : 19 EXTENDED LENGTH (IN) : 16 EXTENDED LENGTH (MM) : 400 RETRACTED LENGTH (IN) : 4 RETRACTED LENGTH (MM) : 100 INSULATION MATERIAL : Thermoplastic elastomer (TPE) VOLTAGE : 250V STANDARDS/APPROVALS : VDE

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF73220210
Product Name 73220210 LAPP UNITRONIC® SPIRAL Retractable Coiled Cable (4" - 16" length) - Shielded - 26 AWG 4 Conductor - Black
Cable Jacket Polyurethane (PUR)
Cable Insulation Thermoplastic elastomer (TPE)
Cable Conductor Copper; Bare copper
Cable Shielding Copper spiral shield
Standards / Certifications VDE; VDE
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Twisted Pair & Multicore Data Cable - 534199 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Copper
Rated Temperature -10 to 80 C (14 to 176 F)
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details