Lapp Tannehill 73018500 - LAPP EPIC® SIGNAL M23 insert - 17 contact configuration - with contacts - E-Type 1mm contacts - Female Receptacle Signal OLF73018500

Description
This LAPP EPIC® SIGNAL M23 insert is a 17 position configuration with contacts. This part, LAPP 73018500, has a E-Type 1mm contacts insert for use with EPIC® SIGNAL M23 circular connectors and contacts. For a complete connection, the use of an E-type as well as a P-type insert is required. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73018500 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Inserts APPLICATION TYPE : Signal INSERT TYPE : Female Receptacle INSERT CONFIGURATION : E-Type 1mm Contacts CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 17 TEMPERATURE : -13°F to +257°C (-25°C to +125°C) WIRE PROTECTION? : Yes SERIES : EPIC® SIGNAL M23 Inserts
Description
This LAPP EPIC® SIGNAL M23 insert is a 17 position configuration with contacts. This part, LAPP 73018500, has a E-Type 1mm contacts insert for use with EPIC® SIGNAL M23 circular connectors and contacts. For a complete connection, the use of an E-type as well as a P-type insert is required. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73018500 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Inserts APPLICATION TYPE : Signal INSERT TYPE : Female Receptacle INSERT CONFIGURATION : E-Type 1mm Contacts CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 17 TEMPERATURE : -13°F to +257°C (-25°C to +125°C) WIRE PROTECTION? : Yes SERIES : EPIC® SIGNAL M23 Inserts

Suppliers

Company
Product
Description
Supplier Links
73018500 - LAPP EPIC® SIGNAL M23 insert - 17 contact configuration - with contacts - E-Type 1mm contacts - Female Receptacle Signal - OLF73018500 - Lapp Tannehill
Savage, MN, United States
73018500 - LAPP EPIC® SIGNAL M23 insert - 17 contact configuration - with contacts - E-Type 1mm contacts - Female Receptacle Signal
OLF73018500
73018500 - LAPP EPIC® SIGNAL M23 insert - 17 contact configuration - with contacts - E-Type 1mm contacts - Female Receptacle Signal OLF73018500
This LAPP EPIC® SIGNAL M23 insert is a 17 position configuration with contacts. This part, LAPP 73018500, has a E-Type 1mm contacts insert for use with EPIC® SIGNAL M23 circular connectors and contacts. For a complete connection, the use of an E-type as well as a P-type insert is required. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73018500 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Inserts APPLICATION TYPE : Signal INSERT TYPE : Female Receptacle INSERT CONFIGURATION : E-Type 1mm Contacts CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 17 TEMPERATURE : -13°F to +257°C (-25°C to +125°C) WIRE PROTECTION? : Yes SERIES : EPIC® SIGNAL M23 Inserts

This LAPP EPIC® SIGNAL M23 insert is a 17 position configuration with contacts. This part, LAPP 73018500, has a E-Type 1mm contacts insert for use with EPIC® SIGNAL M23 circular connectors and contacts. For a complete connection, the use of an E-type as well as a P-type insert is required.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73018500 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Inserts APPLICATION TYPE : Signal INSERT TYPE : Female Receptacle INSERT CONFIGURATION : E-Type 1mm Contacts CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 17 TEMPERATURE : -13°F to +257°C (-25°C to +125°C) WIRE PROTECTION? : Yes SERIES : EPIC® SIGNAL M23 Inserts

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF73018500
Product Name 73018500 - LAPP EPIC® SIGNAL M23 insert - 17 contact configuration - with contacts - E-Type 1mm contacts - Female Receptacle Signal
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201Y10L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - 2925A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details