Lapp Tannehill 73002770 - LAPP EPIC® SIGNAL M23 insert - 6 contact configuration - with contacts - E-Type 2mm contacts - Female Receptacle Signal OLF73002770

Description
This LAPP EPIC® SIGNAL M23 insert is a 6 position configuration with contacts. This part, LAPP 73002770, has a E-Type 2mm contacts insert for use with EPIC® SIGNAL M23 circular connectors and contacts. For a complete connection, the use of an E-type as well as a P-type insert is required. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73002770 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Inserts APPLICATION TYPE : Signal INSERT TYPE : Female Receptacle INSERT CONFIGURATION : E-Type 2mm Contacts CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 6 TEMPERATURE : -13°F to +257°C (-25°C to +125°C) WIRE PROTECTION? : Yes SERIES : EPIC® SIGNAL M23 Inserts
Description
This LAPP EPIC® SIGNAL M23 insert is a 6 position configuration with contacts. This part, LAPP 73002770, has a E-Type 2mm contacts insert for use with EPIC® SIGNAL M23 circular connectors and contacts. For a complete connection, the use of an E-type as well as a P-type insert is required. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73002770 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Inserts APPLICATION TYPE : Signal INSERT TYPE : Female Receptacle INSERT CONFIGURATION : E-Type 2mm Contacts CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 6 TEMPERATURE : -13°F to +257°C (-25°C to +125°C) WIRE PROTECTION? : Yes SERIES : EPIC® SIGNAL M23 Inserts

Suppliers

Company
Product
Description
Supplier Links
73002770 - LAPP EPIC® SIGNAL M23 insert - 6 contact configuration - with contacts - E-Type 2mm contacts - Female Receptacle Signal - OLF73002770 - Lapp Tannehill
Savage, MN, United States
73002770 - LAPP EPIC® SIGNAL M23 insert - 6 contact configuration - with contacts - E-Type 2mm contacts - Female Receptacle Signal
OLF73002770
73002770 - LAPP EPIC® SIGNAL M23 insert - 6 contact configuration - with contacts - E-Type 2mm contacts - Female Receptacle Signal OLF73002770
This LAPP EPIC® SIGNAL M23 insert is a 6 position configuration with contacts. This part, LAPP 73002770, has a E-Type 2mm contacts insert for use with EPIC® SIGNAL M23 circular connectors and contacts. For a complete connection, the use of an E-type as well as a P-type insert is required. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73002770 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Inserts APPLICATION TYPE : Signal INSERT TYPE : Female Receptacle INSERT CONFIGURATION : E-Type 2mm Contacts CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 6 TEMPERATURE : -13°F to +257°C (-25°C to +125°C) WIRE PROTECTION? : Yes SERIES : EPIC® SIGNAL M23 Inserts

This LAPP EPIC® SIGNAL M23 insert is a 6 position configuration with contacts. This part, LAPP 73002770, has a E-Type 2mm contacts insert for use with EPIC® SIGNAL M23 circular connectors and contacts. For a complete connection, the use of an E-type as well as a P-type insert is required.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73002770 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Inserts APPLICATION TYPE : Signal INSERT TYPE : Female Receptacle INSERT CONFIGURATION : E-Type 2mm Contacts CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 6 TEMPERATURE : -13°F to +257°C (-25°C to +125°C) WIRE PROTECTION? : Yes SERIES : EPIC® SIGNAL M23 Inserts

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF73002770
Product Name 73002770 - LAPP EPIC® SIGNAL M23 insert - 6 contact configuration - with contacts - E-Type 2mm contacts - Female Receptacle Signal
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products