Lapp Tannehill 73002744 - LAPP EPIC® SIGNAL M23 insert - 8+1 contact configuration - with contacts - E-Type 1mm & 2mm contacts - Male Plug Signal OLF73002744

Description
This LAPP EPIC® SIGNAL M23 insert is a 8+1 position configuration with contacts. This part, LAPP 73002744, has a E-Type 1mm & 2mm contacts insert for use with EPIC® SIGNAL M23 circular connectors and contacts. For a complete connection, the use of an E-type as well as a P-type insert is required. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73002744 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Inserts APPLICATION TYPE : Signal INSERT TYPE : Male Plug INSERT CONFIGURATION : E-Type 1mm & 2mm Contacts CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 8 + 1 TEMPERATURE : -13°F to +257°C (-25°C to +125°C) WIRE PROTECTION? : Yes SERIES : EPIC® SIGNAL M23 Inserts
Description
This LAPP EPIC® SIGNAL M23 insert is a 8+1 position configuration with contacts. This part, LAPP 73002744, has a E-Type 1mm & 2mm contacts insert for use with EPIC® SIGNAL M23 circular connectors and contacts. For a complete connection, the use of an E-type as well as a P-type insert is required. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73002744 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Inserts APPLICATION TYPE : Signal INSERT TYPE : Male Plug INSERT CONFIGURATION : E-Type 1mm & 2mm Contacts CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 8 + 1 TEMPERATURE : -13°F to +257°C (-25°C to +125°C) WIRE PROTECTION? : Yes SERIES : EPIC® SIGNAL M23 Inserts

Suppliers

Company
Product
Description
Supplier Links
73002744 - LAPP EPIC® SIGNAL M23 insert - 8+1 contact configuration - with contacts - E-Type 1mm & 2mm contacts - Male Plug Signal - OLF73002744 - Lapp Tannehill
Savage, MN, United States
73002744 - LAPP EPIC® SIGNAL M23 insert - 8+1 contact configuration - with contacts - E-Type 1mm & 2mm contacts - Male Plug Signal
OLF73002744
73002744 - LAPP EPIC® SIGNAL M23 insert - 8+1 contact configuration - with contacts - E-Type 1mm & 2mm contacts - Male Plug Signal OLF73002744
This LAPP EPIC® SIGNAL M23 insert is a 8+1 position configuration with contacts. This part, LAPP 73002744, has a E-Type 1mm & 2mm contacts insert for use with EPIC® SIGNAL M23 circular connectors and contacts. For a complete connection, the use of an E-type as well as a P-type insert is required. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73002744 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Inserts APPLICATION TYPE : Signal INSERT TYPE : Male Plug INSERT CONFIGURATION : E-Type 1mm & 2mm Contacts CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 8 + 1 TEMPERATURE : -13°F to +257°C (-25°C to +125°C) WIRE PROTECTION? : Yes SERIES : EPIC® SIGNAL M23 Inserts

This LAPP EPIC® SIGNAL M23 insert is a 8+1 position configuration with contacts. This part, LAPP 73002744, has a E-Type 1mm & 2mm contacts insert for use with EPIC® SIGNAL M23 circular connectors and contacts. For a complete connection, the use of an E-type as well as a P-type insert is required.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73002744 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Inserts APPLICATION TYPE : Signal INSERT TYPE : Male Plug INSERT CONFIGURATION : E-Type 1mm & 2mm Contacts CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 8 + 1 TEMPERATURE : -13°F to +257°C (-25°C to +125°C) WIRE PROTECTION? : Yes SERIES : EPIC® SIGNAL M23 Inserts

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF73002744
Product Name 73002744 - LAPP EPIC® SIGNAL M23 insert - 8+1 contact configuration - with contacts - E-Type 1mm & 2mm contacts - Male Plug Signal
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - 2262-A42031-037-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Plug - NECU-S-M12G4-P1-Q6-IS - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details