Lapp Tannehill 73002700 - LAPP EPIC® SIGNAL M23 insert - 16 contact configuration - without contacts - P-Type 1mm contacts - Signal OLF73002700

Description
This LAPP EPIC® SIGNAL M23 insert is a 16 position configuration without contacts. This part, LAPP 73002700, has a P-Type 1mm contacts insert for use with EPIC® SIGNAL M23 circular connectors and contacts. For a complete connection, the use of an E-type as well as a P-type insert is required. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73002700 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Inserts APPLICATION TYPE : Signal INSERT CONFIGURATION : P-Type 1mm Contacts NUMBER OF CONTACTS : 16 TEMPERATURE : -13°F to +257°C (-25°C to +125°C) WIRE PROTECTION? : Yes SERIES : EPIC® SIGNAL M23 Inserts
Description
This LAPP EPIC® SIGNAL M23 insert is a 16 position configuration without contacts. This part, LAPP 73002700, has a P-Type 1mm contacts insert for use with EPIC® SIGNAL M23 circular connectors and contacts. For a complete connection, the use of an E-type as well as a P-type insert is required. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73002700 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Inserts APPLICATION TYPE : Signal INSERT CONFIGURATION : P-Type 1mm Contacts NUMBER OF CONTACTS : 16 TEMPERATURE : -13°F to +257°C (-25°C to +125°C) WIRE PROTECTION? : Yes SERIES : EPIC® SIGNAL M23 Inserts

Suppliers

Company
Product
Description
Supplier Links
73002700 - LAPP EPIC® SIGNAL M23 insert - 16 contact configuration - without contacts - P-Type 1mm contacts - Signal - OLF73002700 - Lapp Tannehill
Savage, MN, United States
73002700 - LAPP EPIC® SIGNAL M23 insert - 16 contact configuration - without contacts - P-Type 1mm contacts - Signal
OLF73002700
73002700 - LAPP EPIC® SIGNAL M23 insert - 16 contact configuration - without contacts - P-Type 1mm contacts - Signal OLF73002700
This LAPP EPIC® SIGNAL M23 insert is a 16 position configuration without contacts. This part, LAPP 73002700, has a P-Type 1mm contacts insert for use with EPIC® SIGNAL M23 circular connectors and contacts. For a complete connection, the use of an E-type as well as a P-type insert is required. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73002700 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Inserts APPLICATION TYPE : Signal INSERT CONFIGURATION : P-Type 1mm Contacts NUMBER OF CONTACTS : 16 TEMPERATURE : -13°F to +257°C (-25°C to +125°C) WIRE PROTECTION? : Yes SERIES : EPIC® SIGNAL M23 Inserts

This LAPP EPIC® SIGNAL M23 insert is a 16 position configuration without contacts. This part, LAPP 73002700, has a P-Type 1mm contacts insert for use with EPIC® SIGNAL M23 circular connectors and contacts. For a complete connection, the use of an E-type as well as a P-type insert is required.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 73002700 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Inserts APPLICATION TYPE : Signal INSERT CONFIGURATION : P-Type 1mm Contacts NUMBER OF CONTACTS : 16 TEMPERATURE : -13°F to +257°C (-25°C to +125°C) WIRE PROTECTION? : Yes SERIES : EPIC® SIGNAL M23 Inserts

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF73002700
Product Name 73002700 - LAPP EPIC® SIGNAL M23 insert - 16 contact configuration - without contacts - P-Type 1mm contacts - Signal
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190106 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details