Lapp Tannehill OBSOLETE - 7072414 - LAPP Servo INDRAMAT Standard INK - 18 AWG 16 conductors- Orange OLF7072414

Description
LAPP Servo Cables according to INDRAMAT® Standard INK are highly flexible, oil-resistant, and are UL, CSA, and CE rated. Power cables with pairs and feedback/signal cables are in accordance to INDRAMAT standards. 18 AWG/4c + 26 AWG/4pr + (26 AWG/4c). LAPP 7072414 This product has been discontinued by the manufacturer and is replaced with part OLF0036943. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 7072414 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Servo INDRAMAT Standard INK AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 16 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.382 NOMINAL OD (MM) : 9.7 VOLTAGE : 1000V TEMPERATURE RANGE : -22°F to +176°F -30°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Description
LAPP Servo Cables according to INDRAMAT® Standard INK are highly flexible, oil-resistant, and are UL, CSA, and CE rated. Power cables with pairs and feedback/signal cables are in accordance to INDRAMAT standards. 18 AWG/4c + 26 AWG/4pr + (26 AWG/4c). LAPP 7072414 This product has been discontinued by the manufacturer and is replaced with part OLF0036943. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 7072414 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Servo INDRAMAT Standard INK AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 16 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.382 NOMINAL OD (MM) : 9.7 VOLTAGE : 1000V TEMPERATURE RANGE : -22°F to +176°F -30°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - 7072414 - LAPP Servo INDRAMAT Standard INK - 18 AWG 16 conductors- Orange - OLF7072414 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - 7072414 - LAPP Servo INDRAMAT Standard INK - 18 AWG 16 conductors- Orange
OLF7072414
OBSOLETE - 7072414 - LAPP Servo INDRAMAT Standard INK - 18 AWG 16 conductors- Orange OLF7072414
LAPP Servo Cables according to INDRAMAT® Standard INK are highly flexible, oil-resistant, and are UL, CSA, and CE rated. Power cables with pairs and feedback/signal cables are in accordance to INDRAMAT standards. 18 AWG/4c + 26 AWG/4pr + (26 AWG/4c). LAPP 7072414 This product has been discontinued by the manufacturer and is replaced with part OLF0036943. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 7072414 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Servo INDRAMAT Standard INK AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 16 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.382 NOMINAL OD (MM) : 9.7 VOLTAGE : 1000V TEMPERATURE RANGE : -22°F to +176°F -30°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

LAPP Servo Cables according to INDRAMAT® Standard INK are highly flexible, oil-resistant, and are UL, CSA, and CE rated. Power cables with pairs and feedback/signal cables are in accordance to INDRAMAT standards. 18 AWG/4c + 26 AWG/4pr + (26 AWG/4c). LAPP 7072414

This product has been discontinued by the manufacturer and is replaced with part OLF0036943.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 7072414 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Servo INDRAMAT Standard INK AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 16 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.382 NOMINAL OD (MM) : 9.7 VOLTAGE : 1000V TEMPERATURE RANGE : -22°F to +176°F -30°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF7072414
Product Name OBSOLETE - 7072414 - LAPP Servo INDRAMAT Standard INK - 18 AWG 16 conductors- Orange
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Number of Conductors 16 #
Unlock Full Specs
to access all available technical data

Similar Products

FEP Multiconductor Cable - AS 634-2SSF - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket FEP
Cable Conductor Stainless Steel
View Details
E84824 - CAT8 Ethernet Cable - E84824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; 90 % Braid
Rated Voltage 1.5 kilovolts
View Details
Twisted Pair Cable - 142313-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 1368215 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl chloride pvc
Cable Conductor Copper; Copper
View Details