LAPP Servo Cables according to INDRAMAT® Standard INK are highly flexible, oil-resistant, and are UL, CSA, and CE rated. Power cables with pairs and feedback/signal cables are in accordance to INDRAMAT standards. 6 AWG/4c + 2 x (16 AWG/1pr). LAPP 7072409
This product has been discontinued by the manufacturer and is replaced with part OLF0027974.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 7072409 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Servo INDRAMAT Standard INK AWG/GAUGE : 6 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.993 NOMINAL OD (MM) : 25.2 VOLTAGE : 1000V TEMPERATURE RANGE : -22°F to +176°F -30°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF7072409 |
| Product Name | OBSOLETE - 7072409 - LAPP Servo INDRAMAT Standard INK - 6 AWG 8 conductors- Orange |
| Cable Jacket | Polyurethane (PUR) |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | Braid; Braid |
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved |
| Number of Conductors | 8 # |