LAPP UNITRONIC® SENSOR FD is designed for sensor and actuator wiring. Constructed with extra-fine stranding, this cable is suitable for continuous flex applications. The abrasion- and tear-resistant PUR jacket provides superior service life in harsh environments and is also resistant to most oils, solvents, and coolants. Ideal for wiring of sensors and actuators; data transmission cables to connect to M8 or M12 connectors; automation technology; plant engineering. LAPP part number 7038886.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 7038886 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Bus SERIES : UNITRONIC® SENSOR FD AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.185 NOMINAL OD (MM) : 4.7 VOLTAGE : 300V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF7038886 |
| Product Name | 7038886 - LAPP UNITRONIC® SENSOR FD Bus Cable - 22 AWG/4 Conductor - Black - Shielded |
| Cable Jacket | Polyurethane (PUR) |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | Braid; Braid |
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved |
| Number of Conductors | 4 # |