ÖLFLEX® VFD 1XL is a robust, tray-rated, oil- and UV-resistant shielded motor cable for VFD drives, featuring a reduced diameter for use in tight spaces. The XLPE (plus) insulation with enhanced electrical properties can withstand twice the dielectric voltage test, provides extended performance, and is suitable for 2kV applications. LAPP part number 701704.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 701704 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 1XL AWG/GAUGE : 8 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded DRAIN WIRE : Yes JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.706 NOMINAL OD (MM) : 17.9 INSULATION : XLPE (plus) VOLTAGE : 3500V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -40°C to +90°C STATIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved XHHW UL STYLE / STANDARD : UL 2277 WEIGHT LBS/MFT : 448
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF701704 |
| Product Name | 701704 - LAPP ÖLFLEX® VFD 1XL - 8 AWG 4 conductor + drain - Black |
| Cable Jacket | Thermoplastic Elastomer (TPE) |
| Cable Insulation | XLPE (plus) |
| Cable Conductor | Copper; Tinned copper |
| Cable Shielding | Shielded |
| Standards / Certifications | CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved XHHW |