Lapp Tannehill 701702 - LAPP ÖLFLEX® VFD 1XL - 12 AWG 4 conductor + drain - Black OLF701702

Description
ÖLFLEX® VFD 1XL is a robust, tray-rated, oil- and UV-resistant shielded motor cable for VFD drives, featuring a reduced diameter for use in tight spaces. The XLPE (plus) insulation with enhanced electrical properties can withstand twice the dielectric voltage test, provides extended performance, and is suitable for 2kV applications. LAPP part number 701702. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 701702 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 1XL AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded DRAIN WIRE : Yes JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.464 NOMINAL OD (MM) : 11.8 INSULATION : XLPE (plus) VOLTAGE : 3000V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -40°C to +90°C STATIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved XHHW UL STYLE / STANDARD : UL 2277 WEIGHT LBS/MFT : 188
Description
ÖLFLEX® VFD 1XL is a robust, tray-rated, oil- and UV-resistant shielded motor cable for VFD drives, featuring a reduced diameter for use in tight spaces. The XLPE (plus) insulation with enhanced electrical properties can withstand twice the dielectric voltage test, provides extended performance, and is suitable for 2kV applications. LAPP part number 701702. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 701702 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 1XL AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded DRAIN WIRE : Yes JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.464 NOMINAL OD (MM) : 11.8 INSULATION : XLPE (plus) VOLTAGE : 3000V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -40°C to +90°C STATIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved XHHW UL STYLE / STANDARD : UL 2277 WEIGHT LBS/MFT : 188

Suppliers

Company
Product
Description
Supplier Links
701702 - LAPP ÖLFLEX® VFD 1XL - 12 AWG 4 conductor + drain - Black - OLF701702 - Lapp Tannehill
Savage, MN, United States
701702 - LAPP ÖLFLEX® VFD 1XL - 12 AWG 4 conductor + drain - Black
OLF701702
701702 - LAPP ÖLFLEX® VFD 1XL - 12 AWG 4 conductor + drain - Black OLF701702
ÖLFLEX® VFD 1XL is a robust, tray-rated, oil- and UV-resistant shielded motor cable for VFD drives, featuring a reduced diameter for use in tight spaces. The XLPE (plus) insulation with enhanced electrical properties can withstand twice the dielectric voltage test, provides extended performance, and is suitable for 2kV applications. LAPP part number 701702. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 701702 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 1XL AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded DRAIN WIRE : Yes JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.464 NOMINAL OD (MM) : 11.8 INSULATION : XLPE (plus) VOLTAGE : 3000V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -40°C to +90°C STATIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved XHHW UL STYLE / STANDARD : UL 2277 WEIGHT LBS/MFT : 188

ÖLFLEX® VFD 1XL is a robust, tray-rated, oil- and UV-resistant shielded motor cable for VFD drives, featuring a reduced diameter for use in tight spaces. The XLPE (plus) insulation with enhanced electrical properties can withstand twice the dielectric voltage test, provides extended performance, and is suitable for 2kV applications. LAPP part number 701702.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 701702 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 1XL AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded DRAIN WIRE : Yes JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.464 NOMINAL OD (MM) : 11.8 INSULATION : XLPE (plus) VOLTAGE : 3000V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +194°F -40°C to +90°C STATIC TEMPERATURE RATING : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved XHHW UL STYLE / STANDARD : UL 2277 WEIGHT LBS/MFT : 188

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF701702
Product Name 701702 - LAPP ÖLFLEX® VFD 1XL - 12 AWG 4 conductor + drain - Black
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation XLPE (plus)
Cable Conductor Copper; Tinned copper
Cable Shielding Shielded
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved XHHW
Unlock Full Specs
to access all available technical data

Similar Products

E5E3624 - CAT 5e Ethernet Cable (Power over Ethernet (PoE)) - E5E3624 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE Tape, Dual Layer White (Laser Markable)
Cable Insulation PFA insulation
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 0.5000 kilovolts
View Details
Power Cable - 005265-000 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair & Multicore Data Cable - 2887357 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -15 C (5 F)
View Details