Lapp Tannehill 700762 - LAPP ÖLFLEX® SERVO FD 7TCE - 10 AWG 8 conductors- Orange OLF700762

Description
LAPP ÖLFLEX® SERVO FD 7TCE is a continuous flex and oil resistant servo cable suitable for mounting either in equipment or in cable tray, eliminating the need for two different types of cable in a single run. A longer cable connection is possible between the drive and the motor due to its low-capacitance design. This is one cable solution is ideal for installing power to servo motor systems. 10 AWG/4c + (18 AWG/1pr) + (16 AWG/1pr). LAPP 700762 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700762 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 7TCE AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.741 NOMINAL OD (MM) : 18.82 VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP ÖLFLEX® SERVO FD 7TCE is a continuous flex and oil resistant servo cable suitable for mounting either in equipment or in cable tray, eliminating the need for two different types of cable in a single run. A longer cable connection is possible between the drive and the motor due to its low-capacitance design. This is one cable solution is ideal for installing power to servo motor systems. 10 AWG/4c + (18 AWG/1pr) + (16 AWG/1pr). LAPP 700762 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700762 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 7TCE AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.741 NOMINAL OD (MM) : 18.82 VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
700762 - LAPP ÖLFLEX® SERVO FD 7TCE - 10 AWG 8 conductors- Orange - OLF700762 - Lapp Tannehill
Savage, MN, United States
700762 - LAPP ÖLFLEX® SERVO FD 7TCE - 10 AWG 8 conductors- Orange
OLF700762
700762 - LAPP ÖLFLEX® SERVO FD 7TCE - 10 AWG 8 conductors- Orange OLF700762
LAPP ÖLFLEX® SERVO FD 7TCE is a continuous flex and oil resistant servo cable suitable for mounting either in equipment or in cable tray, eliminating the need for two different types of cable in a single run. A longer cable connection is possible between the drive and the motor due to its low-capacitance design. This is one cable solution is ideal for installing power to servo motor systems. 10 AWG/4c + (18 AWG/1pr) + (16 AWG/1pr). LAPP 700762 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700762 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 7TCE AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.741 NOMINAL OD (MM) : 18.82 VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved

LAPP ÖLFLEX® SERVO FD 7TCE is a continuous flex and oil resistant servo cable suitable for mounting either in equipment or in cable tray, eliminating the need for two different types of cable in a single run. A longer cable connection is possible between the drive and the motor due to its low-capacitance design. This is one cable solution is ideal for installing power to servo motor systems. 10 AWG/4c + (18 AWG/1pr) + (16 AWG/1pr). LAPP 700762


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700762 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 7TCE AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.741 NOMINAL OD (MM) : 18.82 VOLTAGE : 600V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF700762
Product Name 700762 - LAPP ÖLFLEX® SERVO FD 7TCE - 10 AWG 8 conductors- Orange
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 076147-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
PFA Insulated Cable, 250V 260C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket PFA
Cable Insulation PFA
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details