Lapp Tannehill 700715 - LAPP ÖLFLEX® VFD 2XL with Signal - 6 AWG 4 conductors- Black OLF700715

Description
LAPP ÖLFLEX® VFD 2XL with Signal is a robust oil- and UV-resistant shielded motor cable for VFD drives, with a pair for brake or temperature sensor. The cross-linked polyethylene insulation with enhanced electrical properaties can withstand twice the dielectric voltage test, provides extended performance, and is suitable for 2kV applications. LAPP 700715 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700715 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 2XL with Signal AWG/GAUGE : 6 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 1.112 NOMINAL OD (MM) : 28.2 VOLTAGE : 1000V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP ÖLFLEX® VFD 2XL with Signal is a robust oil- and UV-resistant shielded motor cable for VFD drives, with a pair for brake or temperature sensor. The cross-linked polyethylene insulation with enhanced electrical properaties can withstand twice the dielectric voltage test, provides extended performance, and is suitable for 2kV applications. LAPP 700715 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700715 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 2XL with Signal AWG/GAUGE : 6 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 1.112 NOMINAL OD (MM) : 28.2 VOLTAGE : 1000V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
700715 - LAPP ÖLFLEX® VFD 2XL with Signal - 6 AWG 4 conductors- Black - OLF700715 - Lapp Tannehill
Savage, MN, United States
700715 - LAPP ÖLFLEX® VFD 2XL with Signal - 6 AWG 4 conductors- Black
OLF700715
700715 - LAPP ÖLFLEX® VFD 2XL with Signal - 6 AWG 4 conductors- Black OLF700715
LAPP ÖLFLEX® VFD 2XL with Signal is a robust oil- and UV-resistant shielded motor cable for VFD drives, with a pair for brake or temperature sensor. The cross-linked polyethylene insulation with enhanced electrical properaties can withstand twice the dielectric voltage test, provides extended performance, and is suitable for 2kV applications. LAPP 700715 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700715 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 2XL with Signal AWG/GAUGE : 6 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 1.112 NOMINAL OD (MM) : 28.2 VOLTAGE : 1000V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved

LAPP ÖLFLEX® VFD 2XL with Signal is a robust oil- and UV-resistant shielded motor cable for VFD drives, with a pair for brake or temperature sensor. The cross-linked polyethylene insulation with enhanced electrical properaties can withstand twice the dielectric voltage test, provides extended performance, and is suitable for 2kV applications. LAPP 700715


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700715 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 2XL with Signal AWG/GAUGE : 6 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 1.112 NOMINAL OD (MM) : 28.2 VOLTAGE : 1000V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF700715
Product Name 700715 - LAPP ÖLFLEX® VFD 2XL with Signal - 6 AWG 4 conductors- Black
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Foil; Tape & Braid
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 111341-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 C HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details