Lapp Tannehill 700711 - LAPP ÖLFLEX® VFD 2XL with Signal - 14 AWG 4 conductors- Black OLF700711

Description
LAPP ÖLFLEX® VFD 2XL with Signal is a robust oil- and UV-resistant shielded motor cable for VFD drives, with a pair for brake or temperature sensor. The cross-linked polyethylene insulation with enhanced electrical properaties can withstand twice the dielectric voltage test, provides extended performance, and is suitable for 2kV applications. LAPP 700711 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700711 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 2XL with Signal AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.687 NOMINAL OD (MM) : 17.4 VOLTAGE : 1000V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP ÖLFLEX® VFD 2XL with Signal is a robust oil- and UV-resistant shielded motor cable for VFD drives, with a pair for brake or temperature sensor. The cross-linked polyethylene insulation with enhanced electrical properaties can withstand twice the dielectric voltage test, provides extended performance, and is suitable for 2kV applications. LAPP 700711 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700711 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 2XL with Signal AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.687 NOMINAL OD (MM) : 17.4 VOLTAGE : 1000V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
700711 - LAPP ÖLFLEX® VFD 2XL with Signal - 14 AWG 4 conductors- Black - OLF700711 - Lapp Tannehill
Savage, MN, United States
700711 - LAPP ÖLFLEX® VFD 2XL with Signal - 14 AWG 4 conductors- Black
OLF700711
700711 - LAPP ÖLFLEX® VFD 2XL with Signal - 14 AWG 4 conductors- Black OLF700711
LAPP ÖLFLEX® VFD 2XL with Signal is a robust oil- and UV-resistant shielded motor cable for VFD drives, with a pair for brake or temperature sensor. The cross-linked polyethylene insulation with enhanced electrical properaties can withstand twice the dielectric voltage test, provides extended performance, and is suitable for 2kV applications. LAPP 700711 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700711 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 2XL with Signal AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.687 NOMINAL OD (MM) : 17.4 VOLTAGE : 1000V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved

LAPP ÖLFLEX® VFD 2XL with Signal is a robust oil- and UV-resistant shielded motor cable for VFD drives, with a pair for brake or temperature sensor. The cross-linked polyethylene insulation with enhanced electrical properaties can withstand twice the dielectric voltage test, provides extended performance, and is suitable for 2kV applications. LAPP 700711


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700711 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 2XL with Signal AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.687 NOMINAL OD (MM) : 17.4 VOLTAGE : 1000V TEMPERATURE RANGE : -13°F to +194°F -25°C to +90°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF700711
Product Name 700711 - LAPP ÖLFLEX® VFD 2XL with Signal - 14 AWG 4 conductors- Black
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Foil; Tape & Braid
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

E10222 - CAT 5e Ethernet Cable (1 Data Pair) - E10222 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Tin-plated copper conductor
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 1525683001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Flame-Retardant, Modified Polyester
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 2024862 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Pvc
Cable Conductor Tinned copper
View Details