Lapp Tannehill 700705 - LAPP ÖLFLEX® VFD 2XL Shielded Multi-Conductor Cable - 6 AWG 4 Conductor - Black OLF700705

Description
ÖLFLEX® VFD 2XL is a robust oil- and UV-resistant shielded motor cable for VFD drives. The XLPE (plus) insulation with enhanced electrical properties can withstand twice the dielectric voltage test, provides extended performance, and is suitable for 2kV applications. LAPP part number 700705. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700705 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 2XL AWG/GAUGE : 6 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 1.022 NOMINAL OD (MM) : 25.9 INSULATION : XLPE (plus) VOLTAGE : 6000V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -40°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL STYLE / STANDARD : UL 1277 WEIGHT LBS/MFT : 885
Description
ÖLFLEX® VFD 2XL is a robust oil- and UV-resistant shielded motor cable for VFD drives. The XLPE (plus) insulation with enhanced electrical properties can withstand twice the dielectric voltage test, provides extended performance, and is suitable for 2kV applications. LAPP part number 700705. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700705 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 2XL AWG/GAUGE : 6 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 1.022 NOMINAL OD (MM) : 25.9 INSULATION : XLPE (plus) VOLTAGE : 6000V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -40°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL STYLE / STANDARD : UL 1277 WEIGHT LBS/MFT : 885

Suppliers

Company
Product
Description
Supplier Links
700705 - LAPP ÖLFLEX® VFD 2XL Shielded Multi-Conductor Cable - 6 AWG 4 Conductor - Black - OLF700705 - Lapp Tannehill
Savage, MN, United States
700705 - LAPP ÖLFLEX® VFD 2XL Shielded Multi-Conductor Cable - 6 AWG 4 Conductor - Black
OLF700705
700705 - LAPP ÖLFLEX® VFD 2XL Shielded Multi-Conductor Cable - 6 AWG 4 Conductor - Black OLF700705
ÖLFLEX® VFD 2XL is a robust oil- and UV-resistant shielded motor cable for VFD drives. The XLPE (plus) insulation with enhanced electrical properties can withstand twice the dielectric voltage test, provides extended performance, and is suitable for 2kV applications. LAPP part number 700705. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700705 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 2XL AWG/GAUGE : 6 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 1.022 NOMINAL OD (MM) : 25.9 INSULATION : XLPE (plus) VOLTAGE : 6000V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -40°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL STYLE / STANDARD : UL 1277 WEIGHT LBS/MFT : 885

ÖLFLEX® VFD 2XL is a robust oil- and UV-resistant shielded motor cable for VFD drives. The XLPE (plus) insulation with enhanced electrical properties can withstand twice the dielectric voltage test, provides extended performance, and is suitable for 2kV applications. LAPP part number 700705.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700705 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® VFD 2XL AWG/GAUGE : 6 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 1.022 NOMINAL OD (MM) : 25.9 INSULATION : XLPE (plus) VOLTAGE : 6000V TEMPERATURE : -13°F to +194°F -25°C to +90°C DYNAMIC TEMPERATURE RATING : -13°F to +221°F -40°C to +105°C STATIC TEMPERATURE RATING : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CE Approved UL STYLE / STANDARD : UL 1277 WEIGHT LBS/MFT : 885

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF700705
Product Name 700705 - LAPP ÖLFLEX® VFD 2XL Shielded Multi-Conductor Cable - 6 AWG 4 Conductor - Black
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation XLPE (plus)
Cable Conductor Copper; Tinned copper
Cable Shielding Shielded
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 534075 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Copper
International 0.5000 mm2
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details