Lapp Tannehill 700162NP - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Single-Entry - NPT 3/4" - Dust Cover Included OLF700162NP

Description
LAPP's EPIC® HB 6 high profile surface mount base is a NPT 3/4" connector solution with a single lever and top single-entry. Dust cover included. Order LAPP part number 700162NP today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700162NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 3/4 THREAD TYPE : NPT HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 DUST COVER INCLUDED : Yes SEALING MATERIAL : NBR
Description
LAPP's EPIC® HB 6 high profile surface mount base is a NPT 3/4" connector solution with a single lever and top single-entry. Dust cover included. Order LAPP part number 700162NP today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700162NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 3/4 THREAD TYPE : NPT HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 DUST COVER INCLUDED : Yes SEALING MATERIAL : NBR

Suppliers

Company
Product
Description
Supplier Links
700162NP - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Single-Entry - NPT 3/4
Savage, MN, United States
700162NP - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Single-Entry - NPT 3/4" - Dust Cover Included
OLF700162NP
700162NP - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Single-Entry - NPT 3/4" - Dust Cover Included OLF700162NP
LAPP's EPIC® HB 6 high profile surface mount base is a NPT 3/4" connector solution with a single lever and top single-entry. Dust cover included. Order LAPP part number 700162NP today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700162NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 3/4 THREAD TYPE : NPT HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 DUST COVER INCLUDED : Yes SEALING MATERIAL : NBR

LAPP's EPIC® HB 6 high profile surface mount base is a NPT 3/4" connector solution with a single lever and top single-entry. Dust cover included. Order LAPP part number 700162NP today.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 700162NP AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Surface Mount Base SERIES : EPIC HB 6 IP RATING : IP65 STANDARDS/APPROVALS : UL Approved TEMPERATURE : -40°F to +212°C (-40°C to +100°C) THREAD SIZE : 3/4 THREAD TYPE : NPT HOOD TYPE : High Profile LEAVER BOLT MATERIAL : Zinc-plated steel NUMBER OF LEVERS : 1 DUST COVER INCLUDED : Yes SEALING MATERIAL : NBR

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF700162NP
Product Name 700162NP - LAPP EPIC® HB 6 High Profile Surface Mount Base - Top Single-Entry - NPT 3/4" - Dust Cover Included
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers