ÖLFLEX® POWER MULTI is a multi-purpose power cable with cordage, tray, and NEC Class ` Div 1 (flexible use only) approvals. LAPP part number 611803.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 611803 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : STOOW SERIES : ÖLFLEX® POWER MULTI AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.371 NOMINAL OD (MM) : 9.4 VOLTAGE : 600V TEMPERATURE : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL STYLE / STANDARD : UL 62 UL 1277
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF611803 |
| Product Name | 611803 - LAPP ÖLFLEX® POWER MULTI Unshielded Multiconductor Cable - 18 AWG 3 Conductor - Black |
| Cable Jacket | Thermoplastic Polymer |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | No Shielding; Unshielded |
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved |
| Number of Conductors | 3 # |