Lapp Tannehill 611625 - LAPP ÖLFLEX® POWER MULTI Unshielded Multiconductor Cable - 16 AWG 25 Conductor - Black OLF611625

Description
ÖLFLEX® POWER MULTI is a multi-purpose power cable with cordage, tray, and NEC Class ` Div 1 (flexible use only) approvals. LAPP part number 611625. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 611625 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : STOOW SERIES : ÖLFLEX® POWER MULTI AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.966 NOMINAL OD (MM) : 24.5 VOLTAGE : 600V TEMPERATURE : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL STYLE / STANDARD : UL 62 UL 1277
Description
ÖLFLEX® POWER MULTI is a multi-purpose power cable with cordage, tray, and NEC Class ` Div 1 (flexible use only) approvals. LAPP part number 611625. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 611625 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : STOOW SERIES : ÖLFLEX® POWER MULTI AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.966 NOMINAL OD (MM) : 24.5 VOLTAGE : 600V TEMPERATURE : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL STYLE / STANDARD : UL 62 UL 1277

Suppliers

Company
Product
Description
Supplier Links
611625 - LAPP ÖLFLEX® POWER MULTI Unshielded Multiconductor Cable - 16 AWG 25 Conductor - Black - OLF611625 - Lapp Tannehill
Savage, MN, United States
611625 - LAPP ÖLFLEX® POWER MULTI Unshielded Multiconductor Cable - 16 AWG 25 Conductor - Black
OLF611625
611625 - LAPP ÖLFLEX® POWER MULTI Unshielded Multiconductor Cable - 16 AWG 25 Conductor - Black OLF611625
ÖLFLEX® POWER MULTI is a multi-purpose power cable with cordage, tray, and NEC Class ` Div 1 (flexible use only) approvals. LAPP part number 611625. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 611625 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : STOOW SERIES : ÖLFLEX® POWER MULTI AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.966 NOMINAL OD (MM) : 24.5 VOLTAGE : 600V TEMPERATURE : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL STYLE / STANDARD : UL 62 UL 1277

ÖLFLEX® POWER MULTI is a multi-purpose power cable with cordage, tray, and NEC Class ` Div 1 (flexible use only) approvals. LAPP part number 611625.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 611625 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : STOOW SERIES : ÖLFLEX® POWER MULTI AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Thermoplastic Polymer NOMINAL OD (IN) : 0.966 NOMINAL OD (MM) : 24.5 VOLTAGE : 600V TEMPERATURE : -40°F to +221°F -40°C to +105°C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL TC-ER STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL STYLE / STANDARD : UL 62 UL 1277

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF611625
Product Name 611625 - LAPP ÖLFLEX® POWER MULTI Unshielded Multiconductor Cable - 16 AWG 25 Conductor - Black
Cable Jacket Thermoplastic Polymer
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Number of Conductors 25 #
Unlock Full Specs
to access all available technical data

Similar Products

High Speed HDMI® Cable with Ethernet - HDMI1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 147637-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 349579 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.2500 mm2
View Details